EN
  • EN
  • DE
  • IT

USB3140-30-0230-1-C

Part No USB3140-30-0230-1-C
Manufacturer GCT
Catalog USB, DVI, HDMI Connectors
Description MICRO B SKT, VERTICAL, SMT, 30", / USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>USB, DVI, HDMI Connectors>USB, DVI, HDMI Connector Assemblies
Mfr GCT
Series USB3140
Package Tape & Reel
Connector Type USB - micro B
Number of Contacts 5
Gender Receptacle
Specifications USB 2.0
Mounting Type Surface Mount, Through Hole
Mounting Feature Vertical
Termination Solder
Features Pick and Place Cap
Ingress Protection -
Temperature Range - Operating -30°C ~ 85°C
Number of Ports 1
Current Rating (Amps) 1A, 1.8A
Voltage - Rated 30VAC
Mating Cycles 10000
Shielding Shielded
Contact Finish Gold
Shell/Shielding Material Steel, Stainless
Material Flammability Rating UL94 V-0
Insulation Color Black
Base Product Number USB3140
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 500 pcs
Win Source Part Number 1383809-USB3140-30-0230-1-C
Ultra Librarian 3D Model Ultra Librarian USB3140-30-0230-1-C CAD Model

Description

The 1383809-USB3140-30-0230-1-C is a USB micro B connector assembly designed for various applications. It features a pick and place cap for easy installation and a shielded design for reliable and secure connectivity.

  • Pick and Place Cap: Yes
  • Shielded: Yes
  • Number of Contacts: 5
  • USB Standard: USB 2.0
  • Voltage Rating: 30VAC
  • Current Rating: 1A
  • Mounting Types: Surface Mount and Through-Hole
  • Manufacturer: GCT

You May Also Be Interested in

Adafruit Industries LLC
USB C JACK TO USB C JACK ROUND P
Need more? Email Us
Amphenol CONEC
CONN COVER FOR USB A PLUG
Need more? Email Us
Conxall/Switchcraft
ADAPTER HDMI RCPT TO RECT HDR
Need more? Email Us
TE Connectivity
CONN RCPT HDMI 19POS PNL MNT R/A / HDMI Receptacle Connector 19 Position Panel Mount; Surface Mount, Right Angle; Through Hole
Lowest to $4.4273
Amphenol
CONN RCPT 1.4 HDMI 19POS SMD R/A / HDMI HDMI 1.4 Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole
Lowest to $0.5519
Conxall/Switchcraft
CONN RCP USB2.0 TYPEA 4P PNL MNT / USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Panel Mount
Lowest to $108.7638
Wurth Electronics Inc
CONN RCPT USB3.0 TYPEA 9POS R/A
Lowest to $5.7914
Conxall/Switchcraft
ADAPTER USB A RCPT TO USB B RCPT
Need more? Email Us
Samtec Inc.
CONN RCPT USB2.0 TYPEA 4P SMD RA
Lowest to $2.3741

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7455 $52.1850
165+ $0.6117 $100.9305
255+ $0.5926 $151.1130
350+ $0.5735 $200.7250
455+ $0.5543 $252.2065
605+ $0.4970 $300.6850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,463 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess