EN
  • EN
  • DE
  • IT

AXH016A0X3-SRZ

Part No AXH016A0X3-SRZ
Manufacturer GE Critical Power
Catalog Power Supplies Board Mount DCDC Converters
Description CONVE DC/DC 0.75 3.63V @ 16A SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer GE Critical Power
Series Austin SuperLynx
Packaging Reel(TR)
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 5.5V
Voltage - Output 1 0.8 ~ 3.6 V
Current - Output (Max) 16A
Power (Watts) - Manufacture Series 58W
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Mounting Style SMD/SMT
Package 6-SMD Module
Size / Dimension 1.30" L x 0.53" W x 0.33" H (33.0mm x 13.5mm x 8.3mm)
Operating Temperature Range -40°C ~ 85°C
Efficiency 95%
Power (Watts) - Max 58W
Win Source Part Number 010537-AXH016A0X3-SRZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AXH016A0X3-SRZ CAD Model

Description

AXH016A0X3-SRZ - High-Efficiency DC-DC Converter

The AXH016A0X3-SRZ is a cutting-edge DC-DC converter designed to provide exceptional power efficiency in compact form factors. Its robust performance and versatility make it an ideal choice for a wide range of applications.

Applications:

  • Telecommunications equipment
  • Data center and networking devices
  • Industrial automation systems

Features & Benefits:

  • High efficiency up to 95%, minimizing power loss
  • Wide input voltage range for greater operational flexibility
  • Compact size for space-constrained applications
  • Overcurrent and overtemperature protection ensuring reliability

Additional Details:

Engineered for optimal performance in fluctuating environments, this converter guarantees stability and sustainability across various demanding settings.

You May Also Be Interested in

Traco Power
DC DC CONVERTER 24V 15W
Need more? Email Us
MPS Industries, Inc.
2.75V TO 6V, 2A, ULTRA-SMALL POW
Lowest to $4.6921
Pololu Corporation
6V STEPUP VREG U3V40F6
Need more? Email Us
Cincon Electronics Co. LTD
DC DC CONVERTER +/-12V 3W
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 12V 20W
Need more? Email Us
TDK-Lambda Americas Inc.
DC DC CONVERTER 5V 5W
Lowest to $81.3312
Flex Power Modules
DC DC CONVERTER 5V 60W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 0.591-6V 50W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 5V 2W
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $30.8197 $92.4591
6+ $25.2880 $151.7280
8+ $24.4976 $195.9808
11+ $23.7075 $260.7825
15+ $22.9173 $343.7595
19+ $20.5465 $390.3835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess