EN
  • EN
  • DE
  • IT

APM32E103ZET6

Part No APM32E103ZET6
Manufacturer Geehy
Catalog OEM Souring
Description 32-bit MCU; 512kB-FL; 128kB-SRAM; 112 I/O; 2V~3,6V; 120MHz;
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462520-APM32E103ZET6
Manufacturer Geehy
Ultra Librarian 3D Model Ultra Librarian APM32E103ZET6 CAD Model

Description

The APM32E103ZET6 is a sophisticated microcontroller unit (MCU) developed by Geehy Semiconductor, aimed at offering powerful computing capabilities while sustaining high efficiency. This 32-bit MCU is built around a robust architecture designed to cater to a wide array of applications ranging from industrial controls to automotive systems. With 512kB of Flash memory and 128kB of SRAM, it provides ample space for complex programs and sizable data buffering, ensuring smooth operation even in demanding scenarios. Operating at frequencies up to 120MHz, it can execute instructions swiftly, enabling applications that require fast processing speeds, such as real-time data analysis or sophisticated control algorithms. The APM32E103ZET6 accommodates a vast range of power supply conditions, functioning reliably across a 2V to 3.6V range, making it versatile for battery-powered or energy-sensitive projects. Furthermore, equipped with 112 input/output (I/O) pins, it offers extensive connectivity options for peripherals, sensors, and other external devices, allowing for the development of highly integrated and multifunctional systems. The integration of advanced power-saving features ensures that the device can operate efficiently, prolonging battery life in portable applications. As part of Geehy Semiconductor's reputable line of MCUs, the APM32E103ZET6 represents a balanced fusion of performance, energy efficiency, and functionality, making it a prime choice for designers looking to create sophisticated and reliable digital systems.

You May Also Be Interested in

Microchip Technology
16-bit MicroControllers MCU 16 Bit MCU, 32KB Flash, 4KB RAM, 60 MHz
Need more? Email Us
NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Lowest to $62.0189
Renesas Electronics America
MCU
Lowest to $80.3487
Cypress Semiconductor Corp
MCU PSoC 4000S 24MHz 16KB CSP Ind
Lowest to $1.3063
STMicroelectronics
MCU C011 Arm Cortex-M0+ 16KB TSSOP-20
Lowest to $0.7431
Cypress Semiconductor Corp
MCU PSoC 58LP 80MHz 256KB TQFP ExtInd
Lowest to $50.1785
STMicroelectronics
MCU F103 Arm Cortex-M3 32KB LQFP-64
Lowest to $7.2548
Renesas Electronics America
MCU
Need more? Email Us
Microchip Technology
8bit MicroController
Lowest to $11.7200

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess