EN
  • EN
  • DE

C3210

Part No C3210
Manufacturer General Cable/Carol Brand
Catalog END - OF - LIFE
Description 2/C 16 SOLID BC HALAR INS. & PVDF JKT 2/C 16 AWG FPLP PLENUM CABLE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer General Cable/Carol Brand
Win Source Part Number 1158429-C3210
Manufacturer Homepage www.generalcable.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C3210 CAD Model

Description

The C3210 is a flexible cord manufactured by General Cable/Carol Brand. It is a type SOOW (Service Outdoor Oil Resistant Water Resistant) cable, designed for heavy-duty industrial applications and environments where durability and resistance to harsh conditions are essential.

Applications

  • Portable tools and equipment: Used as power cords for drills, saws, and other portable tools.
  • Construction sites: Powering temporary lighting, generators, and other equipment on construction sites.
  • Industrial machinery: Providing power to industrial machines and equipment in factories and plants.
  • Marine applications: Suitable for use in marine environments where resistance to water and oil is crucial.
  • Stage lighting and sound equipment: Used as power cables for lighting and sound systems in theaters and concert venues.

Features

  • SOOW cable: Designed for service outdoors, oil resistance, and water resistance.
  • Flexible stranding: Constructed with flexible copper conductors for easy bending and handling.
  • Oil-resistant insulation: Insulated with oil-resistant materials to prevent degradation from oil exposure.
  • Water-resistant jacket: Jacketed with water-resistant materials for protection against moisture.
  • Temperature rating: Rated for a specific temperature range, typically -40°C to +90°C.
  • Voltage rating: Rated for a specific voltage, typically 600V.
  • Multiple conductors: Available with various numbers of conductors, depending on the application requirements.
  • Color-coded conductors: Conductors are color-coded for easy identification and wiring.

Benefits

  • Durability: Resistant to oil, water, and abrasion, ensuring long-lasting performance in harsh environments.
  • Flexibility: Easy to bend and handle, making it suitable for use in confined spaces.
  • Safety: Designed to meet industry safety standards, providing reliable power transmission.
  • Versatility: Suitable for a wide range of applications, from portable tools to industrial machinery.
  • Reliability: Ensures consistent and reliable power delivery, minimizing downtime.

Additional Details

The C3210 cable typically consists of multiple stranded copper conductors, each insulated with a synthetic rubber compound. The conductors are then twisted together and covered with a durable, oil and water-resistant jacket. The cable is available in various gauges (e.g., 18 AWG, 16 AWG, 14 AWG) and with different numbers of conductors (e.g., 2 conductors, 3 conductors, 4 conductors). It is important to select the appropriate gauge and number of conductors based on the application's current and voltage requirements. The outer jacket is often black, but other colors are also available. Always follow local electrical codes and regulations when installing or using this cable.

You May Also Be Interested in

California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091
Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864
COSMO
REED RELAY
Lowest to $1.9713
Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385
Intersil Corporation
TTL-Compatible, CMOS Analog Switches
Lowest to $21.8976
Silicon Labs
25 MIPS, 8 kB Flash, 12-Bit ADC, 20-Pin Automotive MCU
Need more? Email Us
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1785
STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
Shindengen
Schottky Rectifiers (SBD) (40V 30A)
Lowest to $3.6394

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5646 $58.2584
10+ $11.9508 $119.5080
15+ $11.5777 $173.6655
21+ $11.2035 $235.2735
27+ $10.8304 $292.4208
36+ $9.7101 $349.5636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess