EN
  • EN
  • DE

BYM12-400

Part No BYM12-400
Manufacturer General Semiconductor
Catalog END - OF - LIFE
Description SURFACE MOUNT GLASS PASSIVATED JUNCTION FAST EFFICIENT RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer General Semiconductor
Win Source Part Number 1156671-BYM12-400
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BYM12-400 CAD Model

Description

The BYM12-400 is a fast recovery epitaxial diode manufactured by General Semiconductor. This diode is engineered for applications where high-speed switching and rectification are critical. Its design emphasizes minimal switching losses and improved efficiency, making it suitable for a range of power electronics applications.

Applications

  • Switch-Mode Power Supplies (SMPS): Employed in the secondary rectification stage of SMPS to convert high-frequency AC voltage to DC voltage with high efficiency.
  • Uninterruptible Power Supplies (UPS): Used in UPS systems to provide fast and reliable switching during power outages.
  • Power Inverters: Applied in inverter circuits for efficient DC-to-AC conversion.
  • Motor Drives: Integrated into motor drive circuits to improve efficiency and reduce energy consumption.
  • High-Frequency Rectification: Used in various high-frequency rectification applications, such as RF power supplies.

Features

  • Fast Reverse Recovery Time: Exhibits a very short reverse recovery time, minimizing switching losses and enhancing overall efficiency.
  • High Voltage Capability: Features a high repetitive peak reverse voltage rating of 400V, suitable for higher voltage applications.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency in the forward conduction mode.
  • High Surge Current Capability: Designed to withstand high surge currents, ensuring robustness and reliability.
  • Operating Temperature Range: Provides stable and reliable performance across a wide range of operating temperatures.

Benefits

  • Increased Efficiency: Fast recovery time and low forward voltage drop contribute to increased energy efficiency in power electronic circuits.
  • Reduced EMI: Minimizing reverse recovery charge helps reduce electromagnetic interference (EMI) and noise.
  • Enhanced Reliability: Robust design ensures long-term reliability even under demanding operating conditions.
  • Compact Solutions: Facilitates the design of smaller and more compact power electronic systems.
  • Protection: Offers effective protection against voltage spikes and reverse currents.

Additional Details

The BYM12-400 is typically available in a DO-201AD package. Key specifications include a repetitive peak reverse voltage (VRRM) of 400V and an average forward current (IF(AV)) of approximately 2A. Its fast recovery characteristics make it an ideal choice for high-frequency switching applications. As a device marked as End of Life (EOL), consider researching available replacement options for new designs or continued production. Always refer to the official datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2181
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2197 $66.5910
65+ $1.8214 $118.3910
100+ $1.7644 $176.4400
140+ $1.7076 $239.0640
175+ $1.6506 $288.8550
235+ $1.4798 $347.7530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess