EN
  • EN
  • DE

BZX384-B9V1

Part No BZX384-B9V1
Manufacturer General Semiconductor
Catalog END - OF - LIFE
Description BZX384
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer General Semiconductor
Win Source Part Number 1157682-BZX384-B9V1
Manufacturer Homepage www.vishay.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX384-B9V1 CAD Model

Description

The BZX384-B9V1 is a Zener diode manufactured by General Semiconductor. Zener diodes are semiconductor devices that allow current to flow in either forward or reverse direction, but will clamp the voltage to a specific value when a certain reverse voltage is reached. This particular diode has a Zener voltage of 9.1V.

Applications:

  • Voltage Regulation: Used to maintain a stable voltage in circuits, protecting sensitive components from voltage spikes.
  • Voltage Clipping: Limits the voltage in a circuit to prevent damage from overvoltage conditions.
  • Overvoltage Protection: Protects circuits from damage caused by excessive voltage levels.
  • Reference Voltage: Provides a stable reference voltage for various electronic circuits and measuring instruments.

Features:

  • Zener Voltage: 9.1V
  • Low Reverse Leakage Current: Minimizes current leakage in the reverse direction.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • Small Surface Mount Device (SMD) Package: Allows for compact circuit designs.

Benefits:

  • Precise Voltage Regulation: Provides accurate and stable voltage regulation.
  • Reliable Overvoltage Protection: Protects sensitive circuits from damage due to voltage spikes.
  • Compact Design: Small SMD package allows for use in space-constrained applications.
  • Long Lifespan: High-quality construction ensures long-term reliability.

Additional Details:

The BZX384-B9V1 is typically available in a small surface mount package like SOT-23. It is crucial to consult the datasheet for the specific part number to understand the precise electrical characteristics, thermal performance, and mounting recommendations. Zener diodes are commonly used in power supplies, communication equipment, and various other electronic devices requiring precise voltage regulation and protection.

You May Also Be Interested in

ON Semiconductor
300 mA CMOS LDO Regulator
Need more? Email Us
Elpida Memory
256M bits DDR SDRAM
Need more? Email Us
Diodes Incorporated
3.0A HIGH VOLTAGE SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1251
Chicago Miniature Lamp,inc
S-8 Single Contact Bayonet Base
Need more? Email Us
Nanjing International Group Co
depletion-mode power mosfet
Lowest to $0.1016
Chenmko
SCHOTTKY BARRIER DIODE VOLTAGE 40 Volts CURRENT 0.4 Ampere
Need more? Email Us
Vishay
Low-Voltage Single-Supply, SPDT Analog Switch in SC-70
Lowest to $0.1398
Rohm Semiconductor
1-channel BTL driver for CD players
Need more? Email Us
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0681

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 290,200 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess