EN
  • EN
  • DE

BZX384-C30

Part No BZX384-C30
Manufacturer General Semiconductor
Catalog END - OF - LIFE
Description BZX384
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer General Semiconductor
Win Source Part Number 1157694-BZX384-C30
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX384-C30 CAD Model

Description

The BZX384-C30 is a Zener diode manufactured by General Semiconductor. It's designed to provide voltage regulation and transient voltage suppression in various electronic circuits.

Applications:

  • Voltage regulation: Maintains a stable voltage level in electronic circuits.
  • Transient voltage suppression: Protects sensitive components from voltage spikes.
  • Clipping circuits: Limits the voltage to a specific level.
  • Overvoltage protection: Prevents damage from excessive voltage.
  • Reference voltage: Provides a stable reference voltage for circuits.

Features:

  • Zener voltage of 30V: Provides a stable voltage regulation at 30 volts.
  • Low reverse leakage current: Minimizes power loss.
  • High surge current capability: Withstands high current surges.
  • Small plastic package: Compact size for space-constrained applications.
  • RoHS compliant: Environmentally friendly.

Benefits:

  • Stable voltage regulation: Ensures reliable circuit performance.
  • Protection against voltage surges: Prevents damage to sensitive components.
  • Compact size: Suitable for small electronic devices.
  • Cost-effective: Affordable solution for voltage regulation.
  • Easy to use: Simple to implement in various circuit designs.

Additional Details:

The BZX384-C30 comes in a small surface-mount package, typically SOT-23, allowing for automated assembly. It's suitable for a wide range of applications, including consumer electronics, industrial equipment, and automotive systems. The diode's low reverse leakage current minimizes power consumption, making it ideal for battery-powered devices.

Technical Specifications (General):

  • Zener Voltage (Vz): 30V
  • Power Dissipation (Pd): Specified in datasheet (typically around 250-350mW)
  • Package Type: SOT-23

The datasheet should be consulted for precise electrical characteristics, thermal considerations, and application guidelines.

You May Also Be Interested in

ON Semiconductor
300 mA CMOS LDO Regulator
Need more? Email Us
Vishay
Low-Voltage Single-Supply, SPDT Analog Switch in SC-70
Lowest to $0.1398
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0681
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Array
Lowest to $0.0236
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0181
Elpida Memory
256M bits DDR SDRAM
Need more? Email Us
Diodes Incorporated
3.0A HIGH VOLTAGE SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1251
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Lowest to $0.1686

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
2,650+ $0.0219 $58.0350
6,415+ $0.0180 $115.4700
9,935+ $0.0175 $173.8625
13,700+ $0.0169 $231.5300
17,735+ $0.0163 $289.0805
23,810+ $0.0146 $347.6260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 2650 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess