EN
  • EN
  • DE

MMSZ4690

Part No MMSZ4690
Manufacturer General Semiconductor
Catalog Diodes - Zener - Single
Description ZENER DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer General Semiconductor
Win Source Part Number 1225456-MMSZ4690
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMSZ4690 CAD Model

Description

The MMSZ4690 is a Zener diode manufactured by General Semiconductor. This surface-mount device is designed to provide precise voltage regulation and overvoltage protection in various electronic circuits. Zener diodes are characterized by their ability to maintain a stable voltage when operated in the reverse breakdown region.

Applications:

  • Voltage Regulation: Used in power supplies and other circuits to maintain a stable output voltage.
  • Overvoltage Protection: Protects sensitive components from voltage surges and transients.
  • Clipping Circuits: Limits voltage levels in signal processing applications.
  • Reference Voltage: Provides a stable reference voltage for instrumentation and control systems.
  • Transient Voltage Suppression: Protects circuits from harmful transient voltages.

Features:

  • Precise Zener Voltage: Offers a well-defined and stable breakdown voltage.
  • Low Leakage Current: Minimizes current leakage in the reverse bias condition.
  • Small Surface Mount Package: Enables compact and efficient PCB designs.
  • High Surge Capability: Designed to withstand transient voltage surges without damage.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.

Benefits:

  • Stable Voltage: Provides a consistent and reliable voltage reference for critical circuits.
  • Overvoltage Protection: Safeguards sensitive components from damage due to voltage spikes.
  • Simplified Design: Offers a simple and effective solution for voltage regulation and protection.
  • Reduced Board Space: Small form factor allows for high-density circuit designs.
  • Environmentally Compliant: Meets environmental standards for hazardous substance reduction.

Additional Details:

The MMSZ4690 has a typical Zener voltage of 3.9V with a tolerance, typically around ±5%. The power dissipation is typically 500mW. It is available in a SOD-123 package. Detailed specifications, including electrical characteristics, thermal resistance, and surge current ratings, are available in the product datasheet. It's often used in low voltage applications where precise voltage regulation is critical.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
2,765+ $0.0181 $50.0465
6,715+ $0.0149 $100.0535
10,420+ $0.0144 $150.0480
14,290+ $0.0140 $200.0600
18,520+ $0.0135 $250.0200
24,795+ $0.0121 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 2765 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess