EN
  • EN
  • DE

MMSZ5225

Part No MMSZ5225
Manufacturer General Semiconductor
Description ZENER DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer General Semiconductor
Win Source Part Number 1225497-MMSZ5225
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMSZ5225 CAD Model

Description

The MMSZ5225 is a Zener diode manufactured by General Semiconductor. It is designed to provide a stable reverse voltage when the breakdown voltage is reached. This makes it useful for voltage regulation, voltage clamping, and surge protection applications.

Applications:

  • Voltage Regulation: Used to maintain a constant voltage in circuits.
  • Voltage Clamping: Protects circuits from overvoltage conditions by clamping the voltage to a safe level.
  • Surge Protection: Absorbs voltage spikes to protect sensitive components from damage.
  • Clipping Circuits: Shapes waveforms by clipping the voltage at a specific level.
  • Reference Voltage: Provides a stable reference voltage for analog circuits.

Features:

  • Precise Zener Voltage: Provides a well-defined breakdown voltage for accurate voltage regulation.
  • Low Leakage Current: Minimizes current flow when the diode is not in the breakdown region.
  • Small Surface-Mount Package: Compact design allows for high-density mounting.
  • High Surge Current Capability: Can withstand high surge currents without damage.
  • Stable Performance: Maintains stable performance over a wide temperature range.

Benefits:

  • Precise Voltage Regulation: Maintains a stable voltage in circuits, ensuring reliable operation.
  • Overvoltage Protection: Protects sensitive components from damage due to overvoltage conditions.
  • Compact Design: Small package allows for integration into space-constrained applications.
  • Improved System Reliability: Protects circuits from voltage spikes and overvoltage conditions.
  • Simplified Circuit Design: Requires minimal external components, simplifying the design process.

Additional Details:

The MMSZ5225 is typically used with a series resistor to limit the current through the diode. The specific value of this resistor depends on the input voltage and the desired Zener current. The datasheet for the MMSZ5225 provides detailed information on recommended operating conditions, electrical characteristics, and application examples. It is important to consult the datasheet for the manufacturer's specifications before using this part. The Zener voltage of the MMSZ5225 is approximately 2.8V. It is available in SOD-323 package.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
480+ $0.1213 $58.2240
1,165+ $0.0993 $115.6845
1,790+ $0.0970 $173.6300
2,470+ $0.0936 $231.1920
3,210+ $0.0901 $289.2210
4,290+ $0.0809 $347.0610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,050 pieces
MOQ: 480 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess