EN
  • EN
  • DE

MAX3222CWN

Part No MAX3222CWN
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC TXRX RS-232 LP 18-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 120Kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 18-SOIC
Win Source Part Number 210498-MAX3222CWN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3222CWN CAD Model

Description

Maxim Integrated's MAX3222CWN: High-Speed, 3.0V to 5.5V, Low-Power, True RS-232 Transceivers

The MAX3222CWN from Maxim Integrated is a highly integrated serial communication transceiver that is designed to meet the stringent requirements of EIA/TIA-232 communication standards. This device is particularly suitable for applications that require high-speed data transfer while maintaining low power consumption. Operating from a single 3.0V to 5.5V power supply and featuring a proprietary low-dropout transmitter output stage, the MAX3222CWN delivers true RS-232 performance from a 3.0V to 5.5V supply without the need for dual power supplies.

With a focus on power efficiency, the MAX3222CWN features an automatic power-down function that reduces power consumption when the device is not in use. The power-down feature is activated when the receiver inputs are idle, significantly extending battery life in portable applications. This makes the MAX3222CWN an ideal choice for battery-powered devices such as laptops, PDAs, and other handheld equipment.

The MAX3222CWN supports data rates up to 120kbps, making it a versatile choice for various communication applications. It includes two drivers and two receivers, allowing for full-duplex communication. Additionally, the device is equipped with a 1µA shutdown mode which further conserves power when the transceiver is not active.

Designed for robustness, the MAX3222CWN features a ±15kV ESD protection on transmitter outputs and receiver inputs, ensuring reliability and longevity in environments where electrostatic discharge may be a concern. The device is available in a wide SO package, which is suitable for space-constrained applications.

Overall, the Maxim Integrated MAX3222CWN transceiver is an excellent choice for designers looking for a reliable, high-speed RS-232 communication solution that balances performance with power efficiency. Its comprehensive feature set, including automatic power-down and ESD protection, makes it a versatile component for a wide range of applications in the industrial, telecommunications, and consumer electronics sectors.

For detailed specifications, application circuits, and additional information, designers and engineers are encouraged to consult the MAX3222CWN datasheet available through Maxim Integrated's official website or authorized distributors.

You May Also Be Interested in

Microsemi Corporation
TRANSCEIVER
Lowest to $23.6509
Maxim Integrated
IC REG LDO 2.5V 0.5A 6TDFN
Lowest to $1.3571
Renesas Electronics America
IC MCU 16BIT 512KB FLASH 100QFP
Lowest to $91.8929
Maxim Integrated
IC CONVERTER DDR 10TDFN
Lowest to $0.8254
Powerex Inc.
HVIC DRVR HB 600V 120-250MA 8SOP
Lowest to $0.8408
Powerex Inc.
HVIC High Voltage Half-Bridge Driver 600 Volts/±100mA | HVIC DRVR HB 600V 100MA 16-SOP
Need more? Email Us
Powerex Inc.
HIGH VOLTAGE HALF BRIDGE DRIVER | HVIC DRVR HB 600V 0.05A 16-SOP
Lowest to $1.6817
Linear Technology
IC DEMOD QUADRATURE VGA 16QFN
Lowest to $19.6653
Maxim Integrated
Lowest to $2.2869

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7427 $54.1989
16+ $6.3530 $101.6480
25+ $6.1544 $153.8600
34+ $5.9559 $202.5006
44+ $5.7574 $253.3256
59+ $5.1618 $304.5462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess