EN
  • EN
  • DE

MAX4802ACCM

Part No MAX4802ACCM
Manufacturer Maxim Integrated
Description Low-Charge-Injection, 8-Channel, High-Voltage Analog Switches with 20MHz Serial Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1213973-MAX4802ACCM
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4802ACCM CAD Model

Description

Maxim Integrated MAX4802ACCM Low-Voltage, 8-Channel Relay Drivers

The MAX4802ACCM from Maxim Integrated is a robust, low-voltage, 8-channel relay driver designed to interface with a variety of relays, lamps, and other loads in applications that require multiple output lines. This integrated circuit (IC) is engineered to provide a simple and efficient means of driving relays with minimal power consumption and a high degree of reliability.

Featuring an operating voltage range from 2.7V to 5.5V, the MAX4802ACCM can be powered by a variety of low-voltage sources, making it an ideal choice for portable and battery-powered devices. The IC is capable of sourcing up to 125mA of continuous current per channel, which allows it to drive most small to medium-sized relays without the need for external power transistors.

The MAX4802ACCM's 8 channels are controlled via a serial interface, which reduces the number of required I/O pins on the controlling microcontroller or processor. This serial interface is compatible with standard SPI, QSPI™, and MICROWIRE™ protocols, providing flexibility and ease of integration into existing systems. The IC also includes built-in clamp diodes for inductive kickback protection, which is essential when controlling inductive loads such as relays or solenoids.

In terms of protection features, the MAX4802ACCM is equipped with thermal shutdown and built-in current limiting, which help to safeguard the IC and the connected loads from damage due to over-temperature or excessive current conditions. Additionally, the device's outputs are designed to be off upon power-up, preventing unintended activation of connected devices during system startup.

For design convenience, the MAX4802ACCM is offered in a compact 36-pin SSOP package, which is suitable for space-constrained applications. Its small footprint combined with the low-power operation and the integrated protective features make the MAX4802ACCM an excellent choice for a wide range of applications, including industrial control systems, home automation, automotive modules, and communication equipment.

Overall, the Maxim Integrated MAX4802ACCM provides a reliable, efficient, and space-saving solution for driving multiple relays and loads, ensuring smooth operation and integration into various electronic systems.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4727 $58.4181
7+ $15.9776 $111.8432
10+ $15.4783 $154.7830
14+ $14.9790 $209.7060
18+ $14.4797 $260.6346
24+ $12.9818 $311.5632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 136 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess