EN
  • EN
  • DE

MAX1510ETB

Part No MAX1510ETB
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC CONVERTER DDR 10TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Converter, DDR
Voltage - Input 1.1 V to 3.6 V
Number of Outputs 1
Output Voltage 0.5 V to 1.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-TDFN-EP (3x3)
Win Source Part Number 091474-MAX1510ETB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1510ETB CAD Model

Description

The MAX1510ETB from Maxim Integrated is a highly efficient, multi-chemistry battery charger designed specifically for use in portable electronics, such as laptops and notebooks. It is a compact, feature-rich power management integrated circuit (IC) that provides a versatile solution for the demanding requirements of modern portable devices.

Key Features

  • Multi-Chemistry Battery Support: The MAX1510ETB is compatible with a variety of battery chemistries, including Li-ion, Li-polymer, and LiFePO4, providing flexibility for different design needs and market demands.
  • High-Efficiency Operation: This IC is designed for high efficiency, which is critical for maximizing battery life and minimizing heat generation in portable applications.
  • Integrated MOSFETs: The inclusion of internal MOSFETs reduces external component count, which saves board space and simplifies the design process.
  • Adjustable Charging Parameters: Designers can set the charge voltage, current, and other parameters to match specific battery requirements, ensuring safe and optimal charging.
  • Protection Features: The MAX1510ETB includes a comprehensive set of protection features such as overvoltage, overcurrent, and thermal protection to ensure safe operation under various conditions.
  • Small Footprint: Packaged in a compact TDFN (Thin Dual Flat No-Lead) package, it is ideal for space-constrained applications.

Applications

With its versatile feature set and compact size, the MAX1510ETB is well-suited for a wide range of applications, including:

  • Notebook Computers
  • Portable Equipment
  • Power Tools
  • Medical Devices

The MAX1510ETB stands out as a robust and efficient solution for portable power supply design, offering the reliability and performance expected from Maxim Integrated products. Its integration of advanced features in a small package makes it an ideal choice for designers looking to enhance the battery management systems of their next-generation portable devices.

You May Also Be Interested in

IXYS
SSR RELAY SPST-NO 1A 0-60V
Lowest to $11.1429
IDT, Integrated Device Technology Inc
IC PWR PC BASED LBP 28-SSOP
Need more? Email Us
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us
Infineon Technologies
INTELLIGENT PWR SW 1CH 8SOIC
Lowest to $64.5113
TAEJIN / HTC Korea
IC REG LIN POS ADJ 800MA DDPAK
Lowest to $0.1615
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587
AVX Corp/Kyocera Corp
FILTER LC 220PF SMD
Lowest to $36.1388
Lite-On Inc.
Small Profile Package IrDA Data Compliant Low Power 115.2 kbit/s Infrared Transceiver | TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $3.4417
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8316 $54.0540
130+ $0.7790 $101.2700
200+ $0.7527 $150.5400
290+ $0.7000 $203.0000
375+ $0.6737 $252.6375
465+ $0.6474 $301.0410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess