The GL3510-OSY20 is a high-performance, step-down converter from Genesys Logic. It is a single-channel converter that can deliver up to 20A of output current from a 5.5V to 40V input voltage range. The GL3510-OSY20 has a high efficiency of up to 95% and features a number of advanced features, including:
Constant current/voltage (CC/CV) mode operation: The GL3510-OSY20 can be configured to operate in either CC or CV mode, providing flexibility for a wide range of applications.
Fast load transient response: The GL3510-OSY20 has a fast load transient response, making it ideal for applications where the load current can change rapidly.
Low dropout voltage (LDO) mode: The GL3510-OSY20 features an LDO mode that allows it to operate with a very low input-to-output voltage differential. This is ideal for applications where the input voltage is close to the output voltage.
Protection features: The GL3510-OSY20 includes a number of protection features, such as overcurrent protection, overvoltage protection, and thermal protection.
The GL3510-OSY20 is packaged in a QFN-64 package and is available in two temperature grades: commercial (0°C to +70°C) and industrial (-40°C to +85°C).
Applications
The GL3510-OSY20 is a versatile converter that can be used in a wide range of applications, including:
Point-of-load (PoL) conversion: The GL3510-OSY20 is ideal for PoL conversion applications, such as powering FPGAs, CPUs, and other high-power devices.
Battery-powered applications: The GL3510-OSY20 is also suitable for battery-powered applications, thanks to its high efficiency and low dropout voltage mode.
Consumer electronics: The GL3510-OSY20 can be used in a variety of consumer electronics applications, such as smartphones, tablets, and laptops.
Industrial applications: The GL3510-OSY20 is also suitable for industrial applications, such as motor control, power supplies, and automation systems.
Features
High efficiency up to 95%
Wide input voltage range: 5.5V to 40V
Output current up to 20A
Constant current/voltage (CC/CV) mode operation
Fast load transient response
Low dropout voltage (LDO) mode
Protection features: overcurrent protection, overvoltage protection, and thermal protection
QFN-64 package
Commercial (0°C to +70°C) and industrial (-40°C to +85°C) temperature grades
Benefits
The GL3510-OSY20's high efficiency and low dropout voltage mode make it ideal for battery-powered applications.
The GL3510-OSY20's fast load transient response makes it ideal for applications where the load current can change rapidly.
The GL3510-OSY20's protection features make it reliable and robust.
The GL3510-OSY20's QFN-64 package makes it easy to assemble and mount.
Conclusion
The GL3510-OSY20 is a high-performance, step-down converter that is ideal for a wide range of applications, including PoL conversion, battery-powered applications, consumer electronics, and industrial applications. It features a high efficiency of up to 95%, a wide input voltage range, and a number of advanced features, such as CC/CV mode operation, fast load transient response, LDO mode, and protection features. The GL3510-OSY20 is available in a QFN-64 package and is available in two temperature grades: commercial (0°C to +70°C) and industrial (-40°C to +85°C).