EN
  • EN
  • DE

GL850G-QFN28

Part No GL850G-QFN28
Manufacturer Genesys
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1521+
Reference case QFN28
Manufacturer Genesys
Win Source Part Number 723653-GL850G-QFN28
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GL850G-QFN28 CAD Model

Description

The GL850G-QFN28 is a USB 2.0 hub controller manufactured by Genesys Logic. This chip is designed to expand a single USB port into multiple ports, allowing users to connect more USB devices to their computers or embedded systems. It supports high-speed (480Mbps), full-speed (12Mbps), and low-speed (1.5Mbps) USB devices and is commonly used in USB hubs, docking stations, and other USB expansion devices.

Applications:

  • USB hubs
  • Docking stations
  • Embedded systems requiring multiple USB ports
  • PC peripherals
  • Laptop port expanders

Features:

  • USB 2.0 compliant hub controller
  • Supports high-speed (480Mbps), full-speed (12Mbps), and low-speed (1.5Mbps) data transfer
  • Integrated USB transceiver
  • Supports up to 4 downstream ports
  • QFN28 package

Benefits:

  • Provides a cost-effective solution for expanding USB connectivity
  • Ensures high-speed data transfer for USB 2.0 devices
  • Reduces BOM cost and PCB area due to integrated design
  • Offers compatibility with a wide range of USB peripherals
  • Compact QFN28 package for space-constrained applications

Technical Specifications:

The GL850G-QFN28 operates at a voltage of 3.3V. It supports USB 2.0 specifications and is backward compatible with USB 1.1 devices. It features an integrated USB transceiver and supports up to 4 downstream ports, all capable of handling high-speed, full-speed, and low-speed transfers. Its operating temperature range is typically from 0°C to 70°C. The device is packaged in a QFN28 package, suitable for surface mount assembly. Power consumption is optimized with a low-power mode for idle ports.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess