EN
  • EN
  • DE

GT34C02A-2UDLI-TR

Part No GT34C02A-2UDLI-TR
Manufacturer Giantec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Giantec
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824456-GT34C02A-2UDLI-TR
Ultra Librarian 3D Model Ultra Librarian GT34C02A-2UDLI-TR CAD Model

Description

The GT34C02A-2UDLI-TR is a 2Kbit EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Giantec. It is a non-volatile memory chip, meaning it retains its data even when power is removed. This particular model is available in a variety of packages and temperature ranges, making it suitable for diverse embedded applications. The device operates on a single power supply and communicates using the I2C serial interface, which requires only two signal lines (SDA and SCL) for data transfer and clocking. Its small size and low power consumption make it ideal for battery-powered devices and space-constrained applications.

Applications

  • Consumer electronics: used in set-top boxes, DVD players, and other consumer devices to store configuration settings and user preferences.
  • Industrial control systems: storing calibration data, sensor readings, and program code.
  • Medical devices: storing patient data, device settings, and log files.
  • Automotive electronics: storing vehicle configuration data, sensor calibration parameters, and diagnostic information.
  • Smart cards: used to store user credentials, financial data, and other sensitive information.

Features

  • 2Kbit (256 x 8) EEPROM
  • I2C serial interface
  • Low voltage operation (typically 1.8V to 5.5V)
  • Low power consumption
  • Write protect feature to prevent accidental data corruption
  • Self-timed write cycle
  • High endurance (typically 1 million write cycles)
  • Data retention (typically 100 years)
  • Small package size (e.g., SOIC, TSSOP)

Benefits

  • Non-volatile data storage: Retains data even when power is off, ensuring data integrity.
  • Easy to use: I2C interface simplifies communication with microcontrollers and other devices.
  • Low power consumption: Suitable for battery-powered applications, extending battery life.
  • Write protection: Prevents accidental data corruption, improving system reliability.
  • High endurance and data retention: Ensures long-term data storage reliability.
  • Compact size: Allows for integration into small form-factor devices.

Additional Details

The GT34C02A-2UDLI-TR operates over a wide temperature range. It supports standard, fast, and high-speed I2C modes. The device also incorporates a write protect feature, which can be enabled to prevent accidental data corruption. Its self-timed write cycle eliminates the need for external timing components, simplifying the design. The I2C address is configurable using device address pins, allowing multiple devices to share the same I2C bus. It is available in industry-standard packages, making it easy to integrate into existing designs. The part number suffix, -TR, typically indicates tape and reel packaging for automated assembly processes.

You May Also Be Interested in

Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess