EN
  • EN
  • DE

GV-N4080AERO OC-16GD

Part No GV-N4080AERO OC-16GD
Manufacturer GIGABYTE Global
Catalog Graphics
Description GeForce RTX 4080 16GB Aero OC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Graphics
Win Source Part Number 1475054-GV-N4080AERO OC-16GD
Manufacturer GIGABYTE Global
Ultra Librarian 3D Model Ultra Librarian GV-N4080AERO OC-16GD CAD Model

Description

The GIGABYTE GeForce RTX 4080 16GB Aero OC is a state-of-the-art graphics card crafted for enthusiasts and professionals seeking outstanding performance, cooling efficiency, and reliability. Based on NVIDIA's revolutionary architecture, it offers remarkable advancements in gaming realism and performance. With 16GB of GDDR6X memory, it's adept at handling demanding games at high resolutions, offering smooth framerates in 4K and VR environments. The 'Aero OC' denotes GIGABYTE's unique overclocking out of the box, providing an immediate performance advantage while maintaining thermal efficiency through its superior cooling solution. The card's design focuses on maximizing airflow and heat dissipation, featuring top-of-the-line materials and an extensive cooling system to ensure stability during extended gaming sessions or intensive workloads. It integrates seamlessly with GIGABYTE's ecosystem, allowing for easy tweaking and monitoring of performance parameters. For gamers, creators, and tech enthusiasts looking for a blend of power and elegance, the GIGABYTE GeForce RTX 4080 16GB Aero OC is a compelling choice, offering a gateway to ultra-high definition gaming and creative endeavors.

You May Also Be Interested in

Lenovo
Lenovo 00YL371
Need more? Email Us
Supermicro
Tesla V100 32GB GPU SXM3 NVLINK
Need more? Email Us
Lenovo
NVIDIA Tesla K10
Need more? Email Us
Lenovo
Lenovo 4X67A14926. Graphics processor family: NVIDIA, Graphics processor: Tesla T4. Discrete graphics card memory: 16 GB, Graphics card memory type: GDDR5X, Memory bus: 160 bit. Interface type: PCI Express 3.0. Cooling type: Passive
Need more? Email Us
Supermicro
NVIDIA TESLA M10 32GB GDDR5 GPU PCI-E
Need more? Email Us
Lenovo
NVIDIA Tesla K20X
Need more? Email Us
Supermicro
NVidia Tesla P100 GPU 16GB SXM2 250W
Need more? Email Us
Lenovo
NVIDIA Tesla K80
Need more? Email Us
Lenovo
Lenovo Intel Xeon Phi 7120P
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess