EN
  • EN
  • DE
  • IT

GD25B127DSIGR

Part No GD25B127DSIGR
Manufacturer GigaDevice Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer GigaDevice Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823953-GD25B127DSIGR
Ultra Librarian 3D Model Ultra Librarian GD25B127DSIGR CAD Model

Description

The GigaDevice Semiconductor GD25B127DSIGR is a 128M-bit serial NOR flash memory device. It is designed for a wide range of applications requiring non-volatile storage, including embedded systems, IoT devices, and consumer electronics. This memory chip offers high performance, low power consumption, and a compact form factor.

Applications

  • Embedded systems (microcontrollers, FPGAs)
  • IoT devices (sensors, gateways)
  • Consumer electronics (set-top boxes, TVs)
  • Networking equipment (routers, switches)
  • Industrial control systems

Features

  • 128M-bit (16M-byte) capacity: Provides ample storage for code, data, and configuration settings.
  • Serial Peripheral Interface (SPI): Enables easy integration with microcontrollers and other devices.
  • Dual/Quad SPI: Supports higher data transfer rates for faster performance.
  • Low power consumption: Extends battery life in portable devices.
  • Wide operating voltage range: Operates from 2.7V to 3.6V.
  • Small package size: Allows for compact designs.
  • Uniform 4KB sectors and uniform 64KB blocks

Benefits

  • Non-volatile storage: Retains data even when power is removed.
  • Fast read/write speeds: Enables quick access to stored data.
  • Easy integration: Simplifies system design with standard SPI interface.
  • Low power operation: Reduces energy consumption and extends battery life.
  • Compact form factor: Allows for smaller and more portable devices.
  • High reliability: Provides robust and reliable storage for critical data.

Additional Details

The GD25B127DSIGR supports SPI modes 0 and 3. It offers fast read speeds up to 104 MHz in single SPI mode, and up to 416 MHz equivalent using Quad SPI. The device typically features a page program size of 256 bytes. It offers excellent endurance, typically rated for 100,000 program/erase cycles per sector. It is available in various packages, including SOIC, WSON, and DIP. The operating temperature range is typically -40°C to +85°C. This memory chip provides a reliable and cost-effective solution for a wide range of non-volatile storage applications.

You May Also Be Interested in

Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Comet America, LP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2313 $55.4085
100+ $1.0103 $101.0300
155+ $0.9788 $151.7140
215+ $0.9472 $203.6480
275+ $0.9156 $251.7900
370+ $0.8209 $303.7330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,337 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess