EN
  • EN
  • DE

GD25D05BUIGR

Part No GD25D05BUIGR
Manufacturer GigaDevice Semiconductor
Catalog OEM Parts (F - I)
Description 512Kb SPI NOR Flash 2.7V-3.6V SOP8 (150mm)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 989814-GD25D05BUIGR
Categories OEM Parts(F-I)
Manufacturer GigaDevice Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GD25D05BUIGR CAD Model

Description

The GD25D05BUIGR is a 512K-bit (64K-byte) Serial Flash memory manufactured by GigaDevice Semiconductor. It's a SPI (Serial Peripheral Interface) NOR flash memory, commonly used for storing small amounts of firmware, configuration data, and code in embedded systems. This device offers a cost-effective storage solution for applications with limited memory requirements. It supports standard SPI operation and is designed for low-power consumption.

Applications

  • Basic embedded systems
  • Low-power IoT devices
  • Simple wearable electronics
  • Basic networking equipment
  • Low-end set-top boxes
  • Simple industrial controllers

Features

  • 512K-bit (64K-byte) capacity
  • SPI interface (supports standard SPI)
  • Low power consumption
  • Wide operating voltage range
  • Sector/Block Erase Capability
  • Program/Erase Suspend and Resume

Benefits

  • Provides cost-effective storage for basic embedded applications
  • Offers a simple and reliable interface
  • Extends battery life in portable devices
  • Compatible with a wide range of microcontrollers
  • Enables efficient data management
  • Allows for interruption and continuation of program/erase operations

The GD25D05BUIGR Serial Flash memory provides a compact and cost-effective storage solution for embedded systems with limited memory needs. Its low power consumption and simple SPI interface make it suitable for a variety of applications. Always consult the manufacturer's datasheet for detailed electrical characteristics, including read/write speeds, operating temperature range, and package dimensions. The BUIGR suffix specifies the package type and operating temperature range, so refer to the datasheet for precise details.

You May Also Be Interested in

Glenair, Inc.
Need more? Email Us
Hewlett Packard
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess