EN
  • EN
  • DE

GD25D80CSIGR

Part No GD25D80CSIGR
Manufacturer GigaDevice Semiconductor
Catalog OEM Parts (F - I)
Description Parallel NAND Flash 2Gbit 3.3v FBGA-63 Industrial(-40 to +85 )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 986504-GD25D80CSIGR
Categories OEM Parts(F-I)
Manufacturer GigaDevice Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GD25D80CSIGR CAD Model

Description

The GD25D80CSIGR is an 8 Mbit (1MB) Serial Flash memory device manufactured by GigaDevice Semiconductor. It's a SPI NOR flash memory chip, commonly used for storing firmware, configuration data, and other non-volatile data in a wide range of electronic devices.

Applications

  • Embedded Systems: Storing firmware and configuration settings in microcontrollers and embedded processors.
  • Consumer Electronics: Used in TVs, set-top boxes, DVD players, and other consumer devices for storing boot code and application data.
  • Networking Equipment: Storing network configuration and boot code in routers, switches, and modems.
  • IoT Devices: Storing firmware and data in various Internet of Things (IoT) devices.
  • Industrial Control Systems: Used for storing control programs and parameters in industrial equipment.

Features

  • Memory Size: 8 Mbit (1MB) capacity.
  • Interface: Serial Peripheral Interface (SPI) for easy integration with microcontrollers.
  • Clock Speed: Supports high-speed SPI clock frequencies for fast data transfer.
  • Page Programming: Supports page programming for efficient writing.
  • Sector Erase: Supports sector erase operations for flexible data management.
  • Low Power Consumption: Designed for low power applications.
  • Operating Voltage: Wide voltage range operation.
  • Package: Available in various package options including SOIC and WSON.
  • Temperature Range: Supports industrial temperature range for reliable operation in harsh environments.

Benefits

  • Non-Volatile Storage: Retains data even when power is off.
  • Fast Read Access: Provides quick access to stored data.
  • Easy Integration: Simple SPI interface simplifies integration with microcontrollers.
  • Reliable Performance: Offers high endurance and data retention.
  • Cost-Effective: Provides a cost-effective solution for non-volatile storage.
  • Small Footprint: Available in small package sizes for space-constrained applications.

The GD25D80CSIGR offers a reliable and efficient solution for non-volatile memory storage needs. It's suitable for a broad range of applications requiring a compact, low-power, and high-performance serial flash memory device. Specific technical specifications like the exact SPI clock speed, operating voltage range, and package type can be found in the GigaDevice datasheet for this part number.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Harris Corporation
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess