EN
  • EN
  • DE

GD25Q128CZIG

Part No GD25Q128CZIG
Manufacturer GigaDevice Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer GigaDevice Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823978-GD25Q128CZIG
Ultra Librarian 3D Model Ultra Librarian GD25Q128CZIG CAD Model

Description

The GigaDevice GD25Q128CZIG is a 128M-bit serial flash memory device based on NOR technology. It is designed for a wide range of applications requiring non-volatile storage, including embedded systems, industrial control, and consumer electronics. The device offers high performance, high reliability, and low power consumption, making it suitable for diverse applications.

Applications

  • Embedded systems (microcontrollers, processors)
  • Industrial control (PLCs, HMIs)
  • Consumer electronics (set-top boxes, smart TVs)
  • Networking (routers, switches)
  • Automotive (infotainment, telematics)

Features

  • 128M-bit (16M-byte) capacity: Provides substantial storage for code, data, and configuration information.
  • Serial Peripheral Interface (SPI): Enables easy communication with microcontrollers and other host devices.
  • Quad SPI (QSPI): Supports high-speed data transfer rates for improved performance.
  • Dual SPI: Provides an intermediate speed option between standard SPI and QSPI.
  • Low power consumption: Conserves energy in battery-powered or energy-sensitive applications.
  • Wide voltage range: Operates over a voltage range of 2.7V to 3.6V.
  • Uniform Block/Sector Erase: Simplifies memory management

Benefits

  • Non-volatile storage: Retains data even when power is removed, ensuring data integrity.
  • High-speed performance: Enables fast data access and program execution.
  • Easy integration: Simplifies system design and reduces development time.
  • Low power operation: Extends battery life and reduces overall system power consumption.
  • Robust reliability: Provides dependable storage for critical applications.
  • Compact form factor: Allows for integration in space-constrained designs.

Additional Details

The GD25Q128CZIG supports SPI modes 0 and 3, as well as Dual and Quad SPI modes for increased data throughput. It offers read speeds of up to 104 MHz in single SPI and up to 416 MHz equivalent in Quad SPI mode. The device is typically available in packages such as SOIC, WSON, and BGA. It is designed to operate over a temperature range of -40°C to +85°C. It features advanced security features, including software and hardware write protection. The GD25Q128CZIG is a versatile and reliable choice for demanding non-volatile memory applications.

You May Also Be Interested in

Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Red Lion Controls
1003GX2-LX-10 GB SWITCH /
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Digi International
DIGI IX20 GLB CAT-4 + ACCESSORIE / 4G EDGE, GPRS, LTE Router Ethernet, RJ-45, RS-232
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Siretta Ltd
ZETA 4G(LTE) CAT 1 / 3G/2G EU FR / 4G/3G/2G EDGE, GPRS, GSM, LTE, UMTS, WCDMA Modem EU Carriers RS-232, USB
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6380 $58.0360
54+ $2.1645 $116.8830
83+ $2.0975 $174.0925
114+ $2.0293 $231.3402
148+ $1.9623 $290.4204
197+ $1.7591 $346.5427
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,170 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess