EN
  • EN
  • DE

GD25Q20BOIGR

Part No GD25Q20BOIGR
Manufacturer GigaDevice Semiconductor
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1314+
Reference case TSSOP8
Manufacturer GigaDevice Semiconductor
Win Source Part Number 710218-GD25Q20BOIGR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GD25Q20BOIGR CAD Model

Description

The GD25Q20BOIGR is a 2 Mbit (256K x 8) Serial Flash memory device manufactured by GigaDevice Semiconductor. It offers a versatile storage solution with high performance, low power consumption, and a compact footprint, making it suitable for a wide range of applications.

Applications

  • Embedded Systems: Used for storing boot code, configuration data, and application firmware in embedded systems.
  • Consumer Electronics: Found in devices such as set-top boxes, digital TVs, and gaming consoles for storing system software and user data.
  • IoT Devices: Utilized in IoT devices for storing sensor data, communication protocols, and firmware updates.
  • Networking Equipment: Employed in routers, switches, and other networking devices for storing boot code and configuration settings.
  • Industrial Control Systems: Integrated into industrial control systems for storing program code and configuration parameters.

Features

  • Memory Size: 2 Mbit (256K x 8) capacity.
  • SPI Interface: Supports Serial Peripheral Interface (SPI) for easy integration with microcontrollers and processors.
  • Clock Speed: Operates at high clock speeds for fast data transfer.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • Page Program: Supports page program mode for efficient data writing.
  • Sector Erase: Allows for sector-level erase operations, enabling flexible memory management.
  • Write Protection: Features write protection mechanisms to prevent accidental data corruption.
  • Operating Voltage: Operates over a wide voltage range.
  • Package: Available in various package options, including SOIC and WSON.

Benefits

  • High Performance: Provides fast read and write speeds for quick data access.
  • Reliable Storage: Offers reliable data storage with high endurance and data retention.
  • Easy Integration: SPI interface simplifies integration with various microcontrollers and processors.
  • Low Power: Minimizes power consumption, extending battery life in portable devices.
  • Flexible Memory Management: Sector erase capability enables efficient memory management and data updates.
  • Compact Size: Small package size allows for use in space-constrained applications.

Additional Details

The GD25Q20BOIGR operates with a supply voltage typically between 2.7V and 3.6V. It supports SPI modes 0 and 3. The device offers features like Deep Power-Down mode to further reduce power consumption when not actively in use. With its robust feature set and reliable performance, the GD25Q20BOIGR provides an excellent storage solution for a variety of embedded and consumer applications.

You May Also Be Interested in

Xilinx Inc.
Lowest to $3.2617
Analog Devices Inc.
Lowest to $1.9566
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
IDT, Integrated Device Technology Inc
Need more? Email Us
Micrel
Lowest to $9.8522
NXP / Nexperia
Lowest to $3.2617
Texas Instruments
Lowest to $0.9663
UTC
Lowest to $0.0622
IDT, Integrated Device Technology Inc
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1930 $57.9000
730+ $0.1585 $115.7050
1,130+ $0.1535 $173.4550
1,560+ $0.1485 $231.6600
2,015+ $0.1436 $289.3540
2,695+ $0.1287 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,959 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess