EN
  • EN
  • DE

GD25Q512OIGR

Part No GD25Q512OIGR
Manufacturer GigaDevice Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1527+
Reference case TSSOP8
Manufacturer GigaDevice Semiconductor
Win Source Part Number 738360-GD25Q512OIGR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GD25Q512OIGR CAD Model

Description

The GD25Q512OIGR is a 512M-bit serial interface flash memory device manufactured by GigaDevice Semiconductor. This high-capacity memory solution is designed for applications requiring substantial non-volatile storage. Organized as 65,536K bytes, it provides ample space for code and data storage. The standard SPI (Serial Peripheral Interface) ensures broad compatibility with various microcontrollers and embedded systems.

Applications

  • High-density data storage
  • Embedded systems
  • Industrial automation
  • Networking equipment
  • Advanced consumer electronics

Features

  • 512M-bit (64MB) capacity
  • Standard SPI interface
  • Low power consumption
  • Fast data transfer rates
  • Wide operating voltage range

Benefits

  • Provides substantial non-volatile storage capacity
  • Easy integration with numerous systems
  • Extends battery life in portable applications
  • Supports rapid data access and programming
  • Offers a reliable and cost-effective storage solution

Additional Details

The GD25Q512OIGR utilizes a serial peripheral interface (SPI), streamlining board layout and reducing pin count. It supports standard, dual, and quad SPI modes, providing versatility in data transfer rates. Designed for low power consumption, this flash memory is suitable for battery-powered applications and features a deep power-down mode to minimize energy usage during inactive periods.

This device is compliant with industry standards, guaranteeing compatibility and reliability. Its robust performance across a wide range of operating temperatures ensures dependable operation in diverse environments. The GD25Q512OIGR delivers a high-capacity, reliable storage solution for embedded systems and other applications needing substantial non-volatile memory.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,220 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess