EN
  • EN
  • DE

GD32E230F4P6TR

Part No GD32E230F4P6TR
Manufacturer GigaDevice Semiconductor
Catalog OEM Parts (F - I)
Description MCU GD32E230F4P6TR, Gigadevice, 32-Bit ARM Cortex-M23, 72MHz, 16KB Flash, 4KB RAM, 1 ADC, TSSOP20
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060585-GD32E230F4P6TR
Categories OEM Parts(F-I)
Manufacturer GigaDevice Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GD32E230F4P6TR CAD Model

Description

The GD32E230F4P6TR is a microcontroller unit (MCU) from GigaDevice Semiconductor, based on the ARM Cortex-M23 core. It is designed for a wide range of embedded applications requiring a balance of performance, power efficiency, and cost-effectiveness.

Applications

  • Industrial Control: Applications like motor control, sensor interfacing, and process automation.
  • Consumer Electronics: Devices such as wearables, home appliances, and remote controls.
  • Internet of Things (IoT): Use in connected devices for data acquisition, processing, and communication.
  • Healthcare Devices: Medical instruments and monitoring equipment.
  • Smart Home Automation: Control of lighting, HVAC systems, and security devices.

Features

  • Core: ARM Cortex-M23 core, offering a balance of performance and power efficiency.
  • Clock Speed: Up to 72 MHz operating frequency.
  • Flash Memory: 16KB of Flash memory for program storage.
  • SRAM: 4KB of SRAM for data storage.
  • GPIOs: Multiple general-purpose input/output pins for interfacing with external devices.
  • Timers: Includes various timers for timing and control applications.
  • Communication Interfaces: UART, SPI, and I2C interfaces for serial communication.
  • ADC: Analog-to-digital converter for analog signal acquisition.
  • Operating Voltage: Wide operating voltage range.
  • Package: Available in a TSSOP20 package.

Benefits

  • Low Power Consumption: Enables energy-efficient designs for battery-powered devices.
  • High Performance: Cortex-M23 core provides sufficient processing power for a variety of applications.
  • Integrated Peripherals: On-chip peripherals simplify system design and reduce BOM cost.
  • Small Package Size: TSSOP20 package allows for compact designs.
  • Cost-Effective: Provides a competitive solution for cost-sensitive applications.

The GD32E230F4P6TR is a versatile microcontroller suitable for a wide array of embedded applications. Its ARM Cortex-M23 core, coupled with integrated peripherals and low power consumption, makes it a compelling choice for designers looking to create efficient and cost-effective solutions. Refer to the GigaDevice datasheet for detailed specifications regarding pinout, electrical characteristics, and other technical parameters.

You May Also Be Interested in

Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Harris Corporation
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7530 $52.7100
165+ $0.6178 $101.9370
255+ $0.5985 $152.6175
350+ $0.5792 $202.7200
450+ $0.5599 $251.9550
600+ $0.5020 $301.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess