EN
  • EN
  • DE

GD32F103VBT6

Part No GD32F103VBT6
Manufacturer GigaDevice Semiconductor
Catalog Miscellaneous
Description MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer GigaDevice Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823999-GD32F103VBT6
Ultra Librarian 3D Model Ultra Librarian GD32F103VBT6 CAD Model

Description

The GD32F103VBT6 is a 32-bit general-purpose microcontroller based on the ARM Cortex-M3 core from GigaDevice Semiconductor. This device offers a balance of performance, power efficiency, and integration, making it suitable for a wide range of embedded applications.

Applications:

  • Industrial control
  • Motor control
  • Consumer electronics
  • Human-machine interface (HMI)
  • Internet of Things (IoT) devices
  • Medical equipment

Features:

  • ARM Cortex-M3 core: Provides high performance and efficiency.
  • 128KB Flash memory: Stores program code and data.
  • 20KB SRAM: Provides fast access memory for data manipulation.
  • Multiple timers: Supports various timing functions.
  • USART, SPI, I2C interfaces: Enables communication with other devices.
  • ADC and DAC: Allows for analog signal processing.
  • GPIO pins: Provides flexible input/output capabilities.
  • Operating voltage: 2.0V to 3.6V

Benefits:

  • High performance: Enables complex algorithms and real-time processing.
  • Low power consumption: Extends battery life in portable devices.
  • Flexible integration: Supports a wide range of peripherals and interfaces.
  • Cost-effective solution: Offers a balance of performance and features at a competitive price.
  • Simplified development: Compatible with industry-standard development tools.
  • Enhanced system reliability: Robust design ensures stable operation.

Additional Details:

The GD32F103VBT6 features a comprehensive set of peripherals, including multiple UARTs, SPI interfaces, and I2C interfaces, enabling communication with a wide variety of external devices. It also integrates a 12-bit analog-to-digital converter (ADC) and a digital-to-analog converter (DAC) for analog signal processing. The microcontroller operates at a frequency of up to 108 MHz, providing ample processing power for demanding applications.

The device is typically packaged in a LQFP (Low-profile Quad Flat Package) for easy surface mounting. It supports various power-saving modes, minimizing power consumption in low-activity states. It is essential to consult the GigaDevice datasheet for complete electrical characteristics, timing diagrams, and application notes to ensure proper integration.

The GD32F103VBT6 is a versatile microcontroller that offers a powerful and cost-effective solution for a wide range of embedded applications. Its compatibility with industry-standard development tools makes it easy to program and debug, reducing development time and costs.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5834 $51.6680
48+ $2.1197 $101.7456
74+ $2.0535 $151.9590
101+ $1.9873 $200.7173
131+ $1.9210 $251.6510
175+ $1.7223 $301.4025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess