EN
  • EN
  • DE

GD5F2GQ4UCYIGR

Part No GD5F2GQ4UCYIGR
Manufacturer GigaDevice Semiconductor
Catalog OEM Parts (F - I)
Description 2Gb SPI NAND Flash 1.65V-2.0V WSON8 (8*6mm)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060644-GD5F2GQ4UCYIGR
Categories OEM Parts(F-I)
Manufacturer GigaDevice Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GD5F2GQ4UCYIGR CAD Model

Description

The GigaDevice GD5F2GQ4UCYIGR is a 2Gb SPI NAND flash memory device. It offers high-density storage in a small form factor, making it suitable for a wide range of embedded systems and consumer electronics applications. This memory is often utilized for storing firmware, user data, and other non-volatile data.

Applications:

  • Embedded Systems
  • Wearable Devices
  • Mobile Devices
  • IoT Devices
  • Industrial Control Systems

Features:

  • 2Gb (256MB) storage capacity
  • SPI interface for easy integration with microcontrollers
  • NAND flash technology for high density and cost-effectiveness
  • Low power consumption
  • Small form factor
  • Built-in ECC (Error Correction Code)
  • Operating voltage: 2.7V ~ 3.6V

Benefits:

  • Provides ample storage for code and data in embedded systems
  • Simplifies system design with SPI interface
  • Offers a cost-effective storage solution
  • Extends battery life in portable applications
  • Ideal for space-constrained applications
  • Ensures data integrity with built-in ECC

Additional Details:

The GD5F2GQ4UCYIGR is designed for reliable data storage in harsh environments. It supports various operating modes and offers advanced features like wear leveling to extend the lifespan of the memory. Refer to the device datasheet for detailed specifications including timing characteristics, operating temperature range, and endurance ratings. The built-in ECC corrects errors that may occur during read or write operations, ensuring data reliability. The SPI interface allows for easy connection to a variety of microcontrollers and processors.

You May Also Be Interested in

Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Harris Corporation
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Essentra Components
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TT Electronics
Lowest to $6.0469
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess