EN
  • EN
  • DE

233-206-G6MT19-11PN

Part No 233-206-G6MT19-11PN
Manufacturer Glenair, Inc.
Catalog Circular Connectors
Description Conn Circular PL PIN Contact 11POS Crimp ST Cable Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1080748-233-206-G6MT19-11PN
Categories Circular Connectors
Manufacturer Glenair, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 233-206-G6MT19-11PN CAD Model

Description

The 233-206-G6MT19-11PN is a circular connector manufactured by Glenair, Inc. Circular connectors are multi-pin electrical connectors with cylindrical housings and circular contact arrangements. They are commonly used in applications requiring robust and reliable connections, especially in harsh environments. This particular connector is likely part of Glenair's series 233, which encompasses a wide array of high-performance circular connectors designed for demanding applications. The alphanumeric suffix, G6MT19-11PN, details the specific configuration, material, plating, and contact arrangement of this particular part.

Applications:

  • Aerospace and defense systems: Used in avionics, military vehicles, and communication equipment where high reliability and resistance to vibration and extreme temperatures are essential.
  • Industrial automation: Connects sensors, actuators, and control systems in automated manufacturing processes, providing secure and durable connections.
  • Medical equipment: Employed in medical devices and diagnostic equipment where reliable signal transmission and protection from electromagnetic interference (EMI) are critical.
  • Marine applications: Utilized in marine electronics, navigation systems, and underwater equipment due to their ability to withstand harsh marine environments and resist corrosion.
  • Transportation: Found in railway systems, automotive electronics, and other transportation applications requiring robust and dependable connections.

Features:

  • Durable construction: Built with high-quality materials, likely including aluminum alloy or stainless steel, to withstand harsh environments and mechanical stresses.
  • Environmental sealing: Designed with O-rings and gaskets to provide protection against moisture, dust, and other contaminants.
  • EMI/RFI shielding: Offers shielding against electromagnetic interference (EMI) and radio frequency interference (RFI) to ensure signal integrity.
  • Multiple contact options: Available in various contact configurations to accommodate different signal and power requirements.
  • Polarization: Features keying or polarization mechanisms to prevent mismating and ensure proper alignment.

Benefits:

  • Reliable connections: Provides secure and dependable electrical connections, minimizing the risk of signal loss or interruption.
  • Environmental protection: Protects against moisture, dust, and other contaminants, ensuring long-term performance in harsh environments.
  • Signal integrity: Minimizes EMI/RFI interference, ensuring the integrity of signals transmitted through the connector.
  • Ease of use: Designed for easy installation and maintenance, reducing downtime and improving overall system efficiency.
  • Long service life: Built with durable materials and robust construction to provide a long service life and minimize the need for replacements.

This connector is typically used with appropriate cabling and tooling for proper termination. Its specific pin configuration can be found on the manufacturer's datasheet, along with detailed mechanical drawings and electrical characteristics.

You May Also Be Interested in

TE Connectivity
CONN PLUG HSG FMALE 3POS INLINE / 3 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG MALE 4P SILV SLDR CUP / 4 Position Circular Connector Plug, Male Pins Solder Cup
Need more? Email Us
Amphenol Industrial Operations
CONTACT PIN 20-22AWG CRIMP SLVR / Pin Contact 20-22 AWG Size 12 Crimp Silver
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT MALE 17P SILV SLDR CUP / 17 Position Circular Connector Receptacle, Male Pins Solder Cup
Need more? Email Us
Molex, LLC
Mini-Fit Plus; 46012 Series Number PCB Conn Contact; Male; Crimp; Tin Plating 16 AWG
Lowest to $0.1908
Bulgin
CONN RCPT HSG MALE 10POS INLINE / 10 (Power) Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell
Need more? Email Us
TE Connectivity
Connector Circular Receptacle 61 Position Pin Crimp Straight Flange Mount 61 Terminal 1 Port
Need more? Email Us
TE Connectivity
CONN RCPT HSG 7POS 2.40MM / 7 Rectangular Connectors - Housings Receptacle Green 0.094" (2.40mm)
Lowest to $1.3442
Amphenol
Circular Receptacle 3 pos. Screw Terminal Male Thread Connection Cable Mount Gold
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess