EN
  • EN
  • DE
  • IT

370FS005MT1605L3

Part No 370FS005MT1605L3
Manufacturer Glenair, Inc.
Catalog Circular Connectors - Backshells and Cable Clamps
Description CONNECTOR BACKSHELL / Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
Mfr Glenair, Inc.
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4020
Win Source Part Number 1158543-370FS005MT1605L3
Ultra Librarian 3D Model Ultra Librarian 370FS005MT1605L3 CAD Model

Description

Enhance the performance and reliability of your circular connectors with the Glenair, Inc. backshell and cable clamp featuring Win Source Part Number 1158543-370FS005MT1605L3.

  • Category: Circular Connectors
  • Package: Bulk
  • Quantity: 1 Piece
  • Series: Glenair
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS: 8536.69.4020
  • Product Status: Active
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Glenair, Inc.
CONNECTOR BACKSHELL / Connector
Need more? Email Us
Sure-Seal
CONN BACKSH ADPT SZ12 12S PG11
Need more? Email Us
Glenair, Inc.
CONNECTOR / Connector
Need more? Email Us
Amphenol
CONN CABLE CLAMP SZ18 27 SILVER
Need more? Email Us
Glenair, Inc.
CONNECTOR / Connector
Need more? Email Us
Glenair, Inc.
CONNECTOR / Connector
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL / Connector
Need more? Email Us
TE Connectivity
CONN BACKSH W/CLMP SZ11 5/8-24
Lowest to $3.8627
Glenair, Inc.
CONNECTOR / Connector
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess