EN
  • EN
  • DE

448HY130M1306D1

Part No 448HY130M1306D1
Manufacturer Glenair, Inc.
Catalog OEM Parts (0 - 9)
Description Circular MIL Spec Backshells
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Military Standard MIL-DTL-38999
RoHS Non-Compliant
Win Source Part Number 1063776-448HY130M1306D1
Categories OEM Parts(0-9)
Manufacturer Glenair, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 448HY130M1306D1 CAD Model

Description

The 448HY130M1306D1 is a Glenair, Inc. manufactured component, likely a connector or related accessory, designed for high-reliability applications. Glenair is a well-known manufacturer of circular connectors, backshells, and other interconnect solutions, often used in aerospace, military, and industrial environments. This particular part number likely represents a specific configuration of a connector or backshell.

Applications

  • Aerospace systems: Used in aircraft avionics, engine controls, and cabin management systems.
  • Military equipment: Employed in communication systems, radar systems, and electronic warfare equipment.
  • Industrial automation: Integrated into control panels, robotic systems, and sensor networks.
  • Marine applications: Used in shipboard communication and navigation systems.
  • Downhole drilling: Utilized in sensors and logging tools.

Features

  • High reliability: Designed to withstand harsh environments and ensure consistent performance.
  • Durable construction: Typically made from high-strength materials like aluminum or stainless steel.
  • EMI/RFI shielding: Provides protection against electromagnetic interference and radio frequency interference.
  • Environmental sealing: Offers protection against moisture, dust, and other contaminants.
  • Compact design: Optimizes space utilization in densely packed systems.

Benefits

  • Improved system performance: Ensures reliable connections and minimizes signal loss.
  • Reduced downtime: Withstands harsh conditions, minimizing the need for maintenance and repairs.
  • Enhanced safety: Provides protection against environmental hazards and electrical interference.
  • Increased lifespan: Durable construction ensures long-term performance and reduces the total cost of ownership.
  • Simplified installation: Designed for easy integration into existing systems.

Additional Details

While specific technical specifications require a datasheet lookup, Glenair connectors often feature threaded couplings, various contact arrangements, and different plating options (e.g., cadmium, nickel, or electroless nickel). They are designed to meet stringent military and aerospace standards (e.g., MIL-DTL-38999). The '130M' portion of the part number could refer to a shell size or material code specific to Glenair's internal numbering system. '1306D1' likely identifies the specific insert arrangement and plating details.

You May Also Be Interested in

Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Texas Instruments
Need more? Email Us
IBM
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $381.5644 $381.5644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess