EN
  • EN
  • DE

800-010-07ZN7-10SN

Part No 800-010-07ZN7-10SN
Manufacturer Glenair, Inc.
Catalog Circular Connectors - Assemblies
Description CIRCULAR MIL SPEC CONNECTOR MM U
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Mfr Glenair, Inc.
Series Mighty Mouse 800
Package Bag
Product Status Active
Connector Type Receptacle, Female Sockets
Number of Positions 10
Shell Size - Insert 7-10
Mounting Type Panel Mount
Mounting Feature Bulkhead - Front Side Nut
Termination Crimp
Fastening Type Threaded
Orientation N (Normal)
Primary Material Metal
Shell Material Aluminum
Shell Finish Olive Drab Zinc Nickel
Contact Finish - Mating Gold
Color Olive Drab
Ingress Protection Environment Sealed
Shielding Shielded
Current Rating (Amps) 5A
Temperature Range - Operating -65°C ~ 175°C
Contact Material Copper Alloy
Contact Finish Thickness - Mating 50.0µin (1.27µm)
Applications General Purpose, Instrumentation
Base Product Number 800-010
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4020
Win Source Part Number 1081446-800-010-07ZN7-10SN
Ultra Librarian 3D Model Ultra Librarian 800-010-07ZN7-10SN CAD Model

Description

The Mighty Mouse 800 Circular Connector Assembly (Part Number: 1081446-800-010-07ZN7-10SN) by Glenair, Inc. is a versatile connector suitable for various applications.

  • Category: Circular Connectors
  • Series: Mighty Mouse 800 series
  • Connector Type: Receptacle with female sockets
  • Termination: Crimp
  • Shielded: Yes
  • Ingress Protection: Environment Sealed
  • Material: Aluminum with olive drab zinc nickel shell finish
  • Current Rating: 5A
  • Temperature Range: -65°C to 175°C
  • Mounting: Panel mount
  • Mounting Feature: Bulkhead - front side nut
  • REACH Compliance: Compliant with REACH regulations
  • ECCN Classification: EAR99
  • HTSUS Classification: 8536.69.4020
  • Applications: General purpose and instrumentation

You May Also Be Interested in

Amphenol PCD
LUMINUS 3C SZ 20 RECEPT LC
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT MALE 16POS GOLD CRIMP
Need more? Email Us
LEMO
CONN RCPT FMALE 40P SOLDER CUP
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG FMALE 6POS GOLD CRIMP
Need more? Email Us
Amphenol Industrial Operations
MIL-26482 MS/PT/CMB PLUG
Need more? Email Us
Bulgin
CONN PLUG MALE 2POS NICKEL SCREW
Need more? Email Us
TE Connectivity
CONN RCPT FMALE 8POS SOLDER CUP
Need more? Email Us
LEMO
CONN RCPT FMALE 5POS GOLD SOLDER
Need more? Email Us
TE Connectivity
CONN RCPT FMALE 37POS TIN SOLDER
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess