EN
  • EN
  • DE

8070-2321-26M10-2SA104

Part No 8070-2321-26M10-2SA104
Manufacturer Glenair, Inc.
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1036490-8070-2321-26M10-2SA104
Categories OEM Parts(0-9)
Manufacturer Glenair, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 8070-2321-26M10-2SA104 CAD Model

Description

The 8070-2321-26M10-2SA104 is a connector manufactured by Glenair, Inc. Glenair is a leading manufacturer of high-reliability connectors and interconnect solutions, often used in harsh environments such as aerospace, military, and industrial applications. Given the part number format, this specific connector is likely a circular connector, possibly part of their Series 80 Mighty Mouse family.

Applications

  • Aerospace and defense systems
  • Military ground vehicles
  • Industrial automation equipment
  • Harsh environment instrumentation
  • Marine applications

Features

  • High-density contact arrangement
  • Environmental sealing
  • Rugged construction
  • EMI/RFI shielding
  • Variety of contact types available

Benefits

  • Provides reliable connections in demanding environments.
  • Protects against moisture, dust, and other contaminants.
  • Withstands vibration, shock, and extreme temperatures.
  • Minimizes electromagnetic interference.
  • Offers design flexibility with customizable contact options.

Additional Details

Based on the Glenair part numbering system, '8070' may indicate a specific connector series or type. The '2321' section likely denotes the shell style, material, and finish. The '26M10' probably refers to the insert arrangement and contact size/material. The '2SA104' could represent a specific backshell or accessory option. The connector is likely constructed from aluminum alloy with a durable finish, such as electroless nickel or cadmium plating. It conforms to military or aerospace standards such as MIL-DTL-38999 or similar. Pin or socket contacts are available. Always consult the Glenair datasheet for the 8070-2321-26M10-2SA104 for precise dimensions, electrical characteristics, material specifications, and applicable military standards.

Glenair is a globally recognized manufacturer of high-performance connectors and accessories, providing reliable interconnect solutions for critical applications.

You May Also Be Interested in

Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
IBM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess