EN
  • EN
  • DE

MWDL-21SSP

Part No MWDL-21SSP
Manufacturer Glenair, Inc.
Catalog OEM Parts (M - N)
Description Conn Micro D-Subminiature SKT 21 POS Solder Cup ST Panel Mount 21 Terminal 1 Port
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Gender Female
Mount Panel
Number of Contacts 21
Number of Positions 21
Orientation Straight
Packaging Bulk
RoHS Non-Compliant
Termination Solder
Win Source Part Number 1054632-MWDL-21SSP
Categories OEM Parts(M-N)
Manufacturer Glenair, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MWDL-21SSP CAD Model

Description

The MWDL-21SSP is a MIL-DTL-38999 Series III compatible connector manufactured by Glenair, Inc. These connectors are known for their high reliability and performance in harsh environments. It is a circular connector typically used for cable-to-panel connections.

Applications:

  • Aerospace applications
  • Military equipment
  • Industrial automation
  • Heavy equipment
  • Medical devices

Features:

  • MIL-DTL-38999 Series III compliant.
  • Shell Material: Aluminum Alloy
  • Shell Plating: Passivated Stainless Steel
  • Contact type: Socket
  • High-density contact arrangements.
  • Threaded coupling.
  • Environmental sealing.

Benefits:

  • Ensures reliable connections in demanding environments.
  • Provides high signal integrity.
  • Offers a robust and durable solution.
  • Meets stringent military and aerospace standards.

Additional Details:

The MWDL-21SSP connector features a threaded coupling mechanism, providing a secure and vibration-resistant connection. It is designed to withstand extreme temperatures, humidity, and corrosive environments. It uses high-density contact arrangements. These contacts are typically gold-plated to ensure low contact resistance and high signal integrity. The specific number of contacts and contact layout depend on the application requirements. The MWDL-21SSP connector is available in a variety of shell sizes and materials to meet different application needs. Common shell materials include aluminum alloy and stainless steel. The connector's design ensures proper grounding and shielding, minimizing electromagnetic interference (EMI) and radio frequency interference (RFI).

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $1.4033
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess