EN
  • EN
  • DE

MWDM1L-100GS-6K1-18M1

Part No MWDM1L-100GS-6K1-18M1
Manufacturer Glenair, Inc.
Catalog D - Sub Cables
Description MICRO D CONNECTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

1st Connector Receptacle, Female Sockets
2nd Connector Individual Wire Leads
Type D-Type, Micro-D
Number of Positions 100
Length 1.50' (457.20mm)
Contact Finish Gold
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1622087-MWDM1L-100GS-6K1-18M1
Ultra Librarian 3D Model Ultra Librarian MWDM1L-100GS-6K1-18M1 CAD Model

Description

N

You May Also Be Interested in

StarTech.com
VGA VIDEO SPLITTER CABLE
Need more? Email Us
Tripp Lite
Tripp-Lite 6' Long, DB9/DB9 Computer Cable - Black, Female x Female | Part #P450-006
Need more? Email Us
Assmann WSW Components
CABLE ASSY DB09 TO DB25 SHLD 3M
Need more? Email Us
TE Connectivity
CABLE D-SUB-AMP37B/AE37G/AMP37B
Need more? Email Us
ITT Cannon, LLC
CABLE ASY MIC D-WIRE 15P 457.2MM
Need more? Email Us
ITT Cannon, LLC
MICRO / D-Sub Cable Assembly D-Type, Micro-D Plug, Male Pins to Individual Wire Leads Unshielded
Need more? Email Us
Assmann WSW Components
Cable Serial Inter DB9F-DB9F 2M
Need more? Email Us
ITT Cannon, LLC
MICRO 31C P 30" RBW FLOAT HT
Need more? Email Us
TE Connectivity
CABLE ASSY DB25 MULT 457.2MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess