EN
  • EN
  • DE

1532174-3

Part No 1532174-3
Manufacturer TE Connectivity
Catalog D - Sub Cables
Description CABLE ASSY DB25 MULT 457.2MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

1st Connector Receptacle, Female Sockets
2nd Connector Individual Wire Leads
Type DB25
Number of Positions 25
Length 1.50' (457.20mm)
Shielding Unshielded
Color Multiple, Individual
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1623155-1532174-3
Ultra Librarian 3D Model Ultra Librarian 1532174-3 CAD Model

Description

N

You May Also Be Interested in

Tripp Lite
Tripp-Lite 6' Long, DB9/DB9 Computer Cable - Black, Female x Female | Part #P450-006
Need more? Email Us
ITT Cannon, LLC
MICRO 31C P 30" RBW FLOAT HT
Need more? Email Us
Tripp Lite
VGA COAX HIGH-RESOLUTION MONITOR
Need more? Email Us
ITT Cannon, LLC
CABLE ASY MIC D-WIR 25P 457.2MM / D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 1.50' (457.20mm) Receptacle, Male Pins to Individual Wire Leads
Need more? Email Us
Phoenix Contact
CIR CABLE W/DSUB SCKT 50POS 2M
Need more? Email Us
Tripp Lite
SCSI Double Shielded Cable (HD50 M/M), 6-ft.
Need more? Email Us
StarTech.com
VGA VIDEO SPLITTER CABLE
Need more? Email Us
ITT Cannon, LLC
MICRO / D-Sub Cable Assembly D-Type, Micro-D Plug, Male Pins to Individual Wire Leads Unshielded
Need more? Email Us
ITT Cannon, LLC
MICRO 100C S 48" RBW NI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess