The MAX7504MUA+T from Maxim Integrated is a high-precision digital temperature sensor designed for thermal management and monitoring applications. This compact sensor is part of Maxim's renowned temperature sensor portfolio, known for their accuracy and reliability.
Key Features
- Temperature Range: The MAX7504MUA+T operates over a wide temperature range, making it suitable for diverse applications.
- Accuracy: It offers excellent accuracy, crucial for maintaining the optimal performance of electronic systems.
- Digital Interface: The sensor communicates via a digital interface, ensuring easy integration with microcontrollers and other digital systems.
- Low Power Consumption: Designed for energy efficiency, it consumes minimal power, which is ideal for battery-powered devices.
- Compact Package: The device comes in a microMAX-8 package, which is suitable for space-constrained applications.
Applications
The MAX7504MUA+T is versatile and can be used in various applications, including:
- Computer systems and servers
- Telecommunications equipment
- Industrial systems
- Consumer electronics
- Environmental monitoring
Product Specifications
| Parameter |
Value |
| Operating Temperature |
-55°C to +125°C |
| Supply Voltage |
3.0V to 5.5V |
| Output Type |
Digital, I2C/SMBus Compatible |
| Package |
microMAX-8 |
The MAX7504MUA+T temperature sensor IC from Maxim Integrated is an ideal solution for designers looking for a reliable and accurate temperature monitoring component. Whether you're developing sophisticated electronics or need precise environmental control, this sensor provides the performance and ease of use required for your applications.