EN
  • EN
  • DE

G690L438T71UF

Part No G690L438T71UF
Manufacturer Global Mixed-mode Technology Inc
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Global Mixed-mode Technology Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823818-G690L438T71UF
Ultra Librarian 3D Model Ultra Librarian G690L438T71UF CAD Model

Description

The G690L438T71UF is a Power Switch manufactured by Global Mixed-mode Technology Inc (GMT). Power switches are essential components in electronic circuits, enabling efficient power distribution and control.

Applications

  • Power Management in Portable Devices
  • Load Switching
  • USB Power Distribution
  • Hot-Swap Applications
  • Notebook Computers
  • Solid State Drives (SSDs)

Features

  • Input Voltage Range: Typically 2.5V to 5.5V
  • Current Limit: Adjustable current limit for overload protection
  • Over-Voltage Protection (OVP)
  • Under-Voltage Lockout (UVLO)
  • Thermal Shutdown Protection
  • Reverse Blocking
  • Enable/Disable Control

Benefits

  • Efficient Power Distribution: Provides controlled power distribution to various loads in the system.
  • Overload Protection: Protects the circuit from overcurrent conditions by limiting the output current.
  • Over-Voltage Protection: Prevents damage to the load due to excessive voltage levels.
  • Thermal Protection: Shuts down the switch in case of overheating, preventing damage to the component and surrounding circuitry.
  • Reverse Blocking: Prevents current from flowing back into the power source, protecting against reverse polarity connections.
  • Reliable Operation: GMT is known for producing reliable power management ICs.

Additional Details

This power switch is designed to provide comprehensive protection features in power management applications. The adjustable current limit allows for flexible configuration to match the requirements of different loads. The over-voltage and under-voltage lockout features ensure stable and safe operation. The thermal shutdown protection adds an additional layer of safety. It is commonly used in portable devices, notebook computers, and other applications where efficient power management is critical.

You May Also Be Interested in

Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess