EN
  • EN
  • DE

CFWLB455KEFA-B0

Part No CFWLB455KEFA-B0
Manufacturer Golledge Electronics Ltd
Catalog END - OF - LIFE
Description Ceramic Filter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Golledge Electronics Ltd
Win Source Part Number 1161376-CFWLB455KEFA-B0
Manufacturer Homepage www.golledge.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CFWLB455KEFA-B0 CAD Model

Description

The CFWLB455KEFA-B0 is a ceramic filter manufactured by Golledge Electronics Ltd. This filter is designed for intermediate frequency (IF) filtering at 455 kHz. It is commonly used in radio receivers and other communication equipment to selectively pass signals within a narrow bandwidth while rejecting unwanted frequencies. The CFWLB455KEFA-B0 offers good selectivity, low insertion loss, and stable performance, making it suitable for a variety of applications.

Applications:

  • Radio Receivers: IF filtering in AM and FM receivers.
  • Communication Equipment: Signal filtering in transceivers and communication systems.
  • Wireless Microphones: Selectivity improvement.
  • Pagers: Signal filtering to isolate the correct frequency.
  • Industrial Control Systems: Filtering to minimize interference.

Features:

  • Center Frequency: 455 kHz
  • Narrow Bandwidth: High selectivity for adjacent channel rejection.
  • Low Insertion Loss: Minimizes signal attenuation.
  • Stable Performance: Reliable operation over a wide temperature range.
  • Compact Size: Small form factor for space-constrained applications.

Benefits:

  • Improved Signal Selectivity: Enhances the ability to isolate desired signals.
  • Reduced Interference: Minimizes unwanted signals and noise.
  • Enhanced Receiver Sensitivity: Improves the ability to detect weak signals.
  • Stable Operation: Reliable performance under varying environmental conditions.
  • Easy Integration: Simple to incorporate into existing circuits.

Additional Details:

The CFWLB455KEFA-B0 is typically available in a through-hole or surface-mount package. Key specifications include the bandwidth, insertion loss, and stopband attenuation. It is designed for operation in 50-ohm impedance systems. Detailed datasheets provide specific electrical characteristics and application guidelines. The filter's performance is sensitive to the surrounding circuit layout, so careful design is important for optimal performance.

You May Also Be Interested in

Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess