EN
  • EN
  • DE

BZX97C13

Part No BZX97C13
Manufacturer GOOD-ARK Electronics
Catalog END - OF - LIFE
Description SILICON PLANAR ZENER DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer GOOD-ARK Electronics
Win Source Part Number 1158240-BZX97C13
Manufacturer Homepage www.goodark.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX97C13 CAD Model

Description

The BZX97C13 is a through-hole Zener diode manufactured by GOOD-ARK Electronics. It is designed to provide voltage regulation and overvoltage protection in various electronic circuits. This diode is known for its stable performance and reliability.

Applications

  • Voltage Regulation: Maintains a constant voltage level in electronic circuits.
  • Overvoltage Protection: Protects sensitive components from voltage spikes.
  • Clipping Circuits: Limits voltage levels to prevent damage.
  • Power Supplies: Provides stable voltage in power supply circuits.
  • Instrumentation: Used in measuring instruments for accurate readings.

Features

  • Through-Hole Package: Easy to mount and solder on PCBs.
  • Zener Voltage of 13V: Provides a stable voltage reference at 13 volts.
  • High Stability: Ensures consistent performance over a wide temperature range.
  • Low Reverse Leakage Current: Minimizes power loss.
  • High Surge Current Capability: Can withstand transient voltage spikes.

Benefits

  • Stable Voltage: Ensures consistent operation of electronic circuits.
  • Effective Protection: Safeguards components from overvoltage conditions.
  • Easy to Use: Simplifies circuit design and assembly.
  • Reliable Performance: Offers long-term stability and durability.
  • Cost-Effective: Provides a high-performance solution at a competitive price.

Additional Details

The BZX97C13 has a power dissipation rating of 1W. Its operating temperature range is -55°C to +150°C. The diode is RoHS compliant. It is commonly used in industrial control systems, power supplies, and automotive electronics. The through-hole package allows for easy integration into existing circuits.

This Zener diode is designed for applications requiring stable voltage regulation and robust overvoltage protection. Its reliable performance and ease of use make it a popular choice for a wide range of electronic devices. The BZX97C13 is packaged in a DO-41 package.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
ELM-TECH
Complementary MOSFET
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess