EN
  • EN
  • DE

GW1N-LV4LQ144C6/I5

Part No GW1N-LV4LQ144C6/I5
Manufacturer GOWIN Semiconductor
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description GW1N-LV4LQ144C6/I5 GOWIN Semiconductor FPGA - Field Programmable Gate Array datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer GOWIN Semiconductor
Product Category FPGA - Field Programmable Gate Array
RoHS Details
Series GW1N
Number of Logic Elements 4608 LE
Embedded Memory 180 kbit
Number of I/Os 119 I/O
Supply Voltage - Min 1.14 V
Supply Voltage - Max 1.26 V
Minimum Operating Temperature 0 C
Maximum Operating Temperature + 85 C
Mounting Style SMD/SMT
Package / Case LQFP-144
Brand GOWIN Semiconductor
Embedded Block RAM - EBR 180 kbit
Moisture Sensitive Yes
Operating Supply Voltage 1.2 V
Product Type FPGA - Field Programmable Gate Array
Factory Pack Quantity Factory Pack Quantity 60
Subcategory Programmable Logic ICs
Tradename LittleBee
Ultra Librarian 3D Model Ultra Librarian GW1N-LV4LQ144C6/I5 CAD Model

Description

The 0434.500NR-0.5A is a reliable and efficient fuse ideal for safeguarding electronic circuits from overcurrent conditions. Designed to deliver high-performance protection, it ensures system stability and longevity.

Applications

  • Consumer electronics
  • Industrial automation
  • Telecommunications
  • Automotive electronics

Features and Benefits

  • Current rating of 0.5A for versatile circuit protection
  • Fast acting to prevent damage from short circuits
  • Compact design suitable for space-constrained applications
  • Durable construction for extended lifespan

The 0434.500NR-0.5A is an essential component for any project requiring dependable circuit protection, making it a smart choice for engineers and designers.

You May Also Be Interested in

Microchip Technology
IC FPGA 574 I/O 1152FCBGA
Need more? Email Us
Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 197 I/O 381CABGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 324 CLBS, 80000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 73 I/O 100TQFP
Need more? Email Us
Microchip Technology
IC FPGA 200 I/O 324CSBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1166 $50.5830
13+ $8.3008 $107.9104
19+ $8.0414 $152.7866
26+ $7.7820 $202.3320
34+ $7.5226 $255.7684
45+ $6.7444 $303.4980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess