EN
  • EN
  • DE
  • IT

42M36-07B10N

Part No 42M36-07B10N
Manufacturer Grayhill Inc.
Catalog Rotary Switches
Description SWITCH ROTARY 36 DEG 7 DECK, 2 P  /  Rotary Switch 10 Position SP10T 1A (AC/DC) 115 VAC Panel Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Rotary Switches
Mfr Grayhill Inc.
Series 42
Package Bulk
Number of Positions 10
Index Stops Fixed
Number of Decks 7
Number of Poles per Deck 1
Circuit per Deck SP10T
Contact Timing Non-Shorting (BBM)
Current Rating (Amps) 1A (AC/DC)
Voltage Rating - AC 115 V
Voltage Rating - DC 28 V
Actuator Type Flatted (6.35mm Dia)
Actuator Length 11.10mm
Angle of Throw 36°
Contact Material Silver Alloy
Mounting Type Panel Mount
Termination Style Solder Lug
Depth Behind Panel 85.16mm
Base Product Number 42M36
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.50.9020
Standard Package 1
Win Source Part Number 1075951-42M36-07B10N
Ultra Librarian 3D Model Ultra Librarian 42M36-07B10N CAD Model

Description

The Grayhill Inc. 1075951-42M36-07B10N is a rotary switch.

  • Positions: 10
  • Contact Timing: Non-Shorting (BBM)
  • Actuator Type: Flatted (6.35mm Dia)
  • Actuator Length: 11.10mm
  • Index Stops: Fixed
  • Decks: Seven
  • Pole Per Deck: One
  • Circuit Per Deck: SP10T
  • Angle of Throw: 36°
  • Depth Behind Panel: 85.16mm
  • Mounting: Panel Mount
  • Current Rating: 1A (AC/DC)
  • Voltage Rating: 115V (AC), 28V (DC)
  • Popularity: Low
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Grayhill Inc.
SWITCH ROTARY 10POS 250MA 115V / Rotary Switch 10 Position SP10T 250mA (AC/DC) 115 VAC Panel Mount, Through Hole, Right Angle
Need more? Email Us
Grayhill Inc.
Switch Rotary DP6T 6 Flatted Shaft Solder Lug 1A 115VAC 115VDC
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY 1/4"SHAFT, SHAFT/P / Rotary Switch 2 Position SPDT 150mA (AC), 200mA (DC) 115 VAC Panel Mount
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY 1/4" SHAFT, MILITA / Rotary Switch 4 Position DP4T 150mA (AC), 200mA (DC) 115 VAC Panel Mount, Through Hole
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY 2-6POS 250MA 115V / Rotary Switch 2 ~ 6 Position DP6T 250mA (AC/DC) 115 VAC Panel Mount
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY 2-6POS 1A 125V
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY PANEL SEAL, 22.5 D / Rotary Switch 8 Position DP8T 250mA (AC/DC) 115 VAC Panel Mount
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY 6POS 250MA 115V / Rotary Switch 6 Position DP6T 250mA (AC/DC) 115 VAC Panel Mount
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY 4POS 1A 125V / Rotary Switch 4 Position SP4T 1A (AC) 125 VAC Panel Mount
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess