EN
  • EN
  • DE

T1010

Part No T1010
Manufacturer Greenlee Communications
Catalog Fiber Optic Connectors
Description CONN ADAPT RCPT SOC-DIN SIMPLEX
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Fiber Optic Connectors - Fiber Optic Connector Adapters
Mfr Greenlee Communications
Package Bulk
Product Status Discontinued
Type Adapter
Convert From (Adapter End) SOC Receptacle
Convert To (Adapter End) DIN 47256 Receptacle
Simplex/Duplex Simplex
Mounting Type Free Hanging (In-Line)
Color Silver
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8205.59.8000
Win Source Part Number 680665-T1010
Ultra Librarian 3D Model Ultra Librarian T1010 CAD Model

Description

The 680665-T1010 is a fiber optic connector adapter manufactured by Greenlee Communications.

  • Function: Fiber Optic Connector Adapter
  • Connector Type: Converts from SOC receptacle to DIN 47256 receptacle
  • Configuration: Simplex
  • Package: Bulk
  • Standard Package: 1 piece
  • ECCN: EAR99
  • MSL: 1
  • HTSUS Code: 8205.59.8000
  • Status: Discontinued

You May Also Be Interested in

TYCLON
Coupler Fiber Optic Connector SC To SC
Need more? Email Us
LEMO
CONTACT F/O JB1 PIN 435UM CRIMP
Need more? Email Us
Greenlee Communications
Adapter Fiber Optic Connector SOC Receptacle To ST Receptacle Free Hanging (In-Line)
Need more? Email Us
Molex, LLC
5.08mm Pitch Beau Eurostyle Vertical PCB Header, Open Ends Stackable, 23 Circuits
Need more? Email Us
Molex, LLC
CONN ADAPTER RCPT SC-LC SIMPLEX
Need more? Email Us
Radiall USA, Inc.
ACC CAP FOR F2.5MM RED /100
Lowest to $40.2998
TYCLON
Coupler Fiber Optic Connector SC To LC
Need more? Email Us
Radiall USA, Inc.
FC RECEPTACLE FOR TO18/TO46
Need more? Email Us
TE Connectivity
CONN FIBER SC PLUG SMPLX 125UM / Fiber Optic Plug Connector SC Simplex 125µm Beige
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 94 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess