EN
  • EN
  • DE

GLS85LS1032A-M-C-FZJE

Part No GLS85LS1032A-M-C-FZJE
Manufacturer Greenliant
Catalog Unclassified Memory
Description 32GB SATA NANDrive 3.3V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956483-GLS85LS1032A-M-C-FZJE
Series *
Ultra Librarian 3D Model Ultra Librarian GLS85LS1032A-M-C-FZJE CAD Model

Description

The GLS85LS1032A-M-C-FZJE is a NANDrive™ embedded solid-state drive (SSD) from Greenliant. It's a compact, integrated storage solution combining NAND flash memory, a controller, and a standard interface into a single package. These devices are used in embedded systems to provide reliable, high-density storage in a small form factor.

Applications:

  • Embedded systems
  • Industrial automation
  • Networking equipment
  • Medical devices
  • Automotive infotainment systems

Features:

  • Embedded SSD
  • NAND flash memory
  • Integrated controller
  • Standard interface (e.g., PATA, SATA, eMMC)
  • Small form factor
  • High reliability
  • Power management features

Benefits:

  • High-density storage in a compact package
  • Improved system performance compared to traditional storage devices
  • Enhanced reliability and durability
  • Simplified system design
  • Reduced time-to-market

Additional Details:

The GLS85LS1032A-M-C-FZJE's storage capacity, interface type (PATA, SATA, eMMC, etc.), and operating temperature range are specified in the Greenliant datasheet. NANDrive devices typically offer features like wear-leveling, error correction, and bad block management to ensure data integrity and prolong the lifespan of the flash memory. Power management features optimize power consumption for battery-powered applications. The specific details of the NANDrive's performance characteristics, such as read/write speeds, are available in the datasheet. The -M-C-FZJE suffix likely refers to specific configurations relating to temperature ranges, packaging, or other options. Always refer to the Greenliant documentation for detailed specifications and application notes.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess