EN
  • EN
  • DE

GLS85LS1032B-M-C-FZJE-ND103

Part No GLS85LS1032B-M-C-FZJE-ND103
Manufacturer Greenliant
Catalog Unclassified Memory
Description 32MB SATA NANDrive 3.3V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956485-GLS85LS1032B-M-C-FZJE-ND103
Series *
Ultra Librarian 3D Model Ultra Librarian GLS85LS1032B-M-C-FZJE-ND103 CAD Model

Description

The GLS85LS1032B-M-C-FZJE-ND103 is an industrial grade solid state drive (SSD) from Greenliant. It is a NANDrive™ embedded solid-state drive (SSD) solution. These devices integrate a NAND flash memory controller with NAND flash memory in a multi-chip package. This NANDrive series are designed for use in embedded systems requiring high reliability and endurance in harsh environments.

Applications:

  • Embedded Systems
  • Industrial Automation
  • Networking equipment
  • Medical devices
  • Aerospace applications
  • Automotive applications

Features:

  • iNAND Single-Package Solution: Combines NAND flash memory and controller in a single BGA package.
  • High Reliability: Designed for industrial environments with robust error correction and data management features.
  • Enhanced Endurance: Optimized for long-term data retention and high write endurance.
  • Power Management: Low power consumption for energy-efficient operation.
  • Security Features: Supports secure erase and write protect features for data security.
  • Operating Temperature: Wide operating temperature range, typically -40°C to +85°C.

Benefits:

  • Increased System Performance: Faster boot times and application loading due to high read/write speeds.
  • Simplified Design: Reduces board space and component count, simplifying system design.
  • Improved Reliability: Enhances system reliability and reduces the risk of data loss in harsh environments.
  • Extended Product Lifespan: Long product lifecycle with guaranteed availability and support.
  • Lower Power Consumption: Reduces overall system power consumption and extends battery life in portable devices.

Additional Details:

The NANDrive is commonly available in various storage capacities (e.g., 8GB, 16GB, 32GB). It also supports various interface protocols such as SATA or eMMC. The specific technical specifications vary by product version, including read/write speeds, operating temperature ranges, and power consumption.

These devices are designed to meet the demanding requirements of embedded applications, offering high performance, reliability, and endurance in a compact form factor. The NANDrive products undergo rigorous testing and qualification to ensure compliance with industry standards and customer specifications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess