EN
  • EN
  • DE
  • IT

SST55LC200-60-C-TQWE

Part No SST55LC200-60-C-TQWE
Manufacturer Greenliant
Description NAND Controller 100-Pin TQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1191309-SST55LC200-60-C-TQWE
Categories Custom Parts
Manufacturer Greenliant
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST55LC200-60-C-TQWE CAD Model

Description

The SST55LC200-60-C-TQWE is a high-performance, low-power NANDrive embedded solid-state drive (SSD) solution from Greenliant. This device is designed for use in a variety of applications requiring reliable data storage and high-speed access. The NANDrive series integrates advanced flash memory management techniques to ensure data integrity and longevity.

Applications:

  • Embedded systems
  • Industrial automation
  • Networking equipment
  • Medical devices
  • Automotive infotainment systems

Features:

  • Capacity: 2GB
  • NAND Flash: SLC (Single-Level Cell) NAND flash memory for enhanced endurance and reliability
  • Interface: SATA interface for high-speed data transfer
  • Operating Temperature: Wide operating temperature range suitable for industrial applications
  • Power Consumption: Low power consumption for energy-efficient operation
  • Advanced Flash Management: Includes wear-leveling, bad block management, and error correction code (ECC) for data integrity
  • Security Features: Supports secure erase and data encryption for data protection

Benefits:

  • High Reliability: SLC NAND flash and advanced flash management ensure long-term data reliability.
  • High Performance: SATA interface provides fast data access and transfer speeds.
  • Low Power Consumption: Energy-efficient design reduces overall system power consumption.
  • Robustness: Wide operating temperature range allows for use in harsh environments.
  • Data Security: Secure erase and data encryption features protect sensitive data.

Additional Details:

The SST55LC200-60-C-TQWE is designed to meet the demanding requirements of embedded systems and industrial applications. Its compact form factor and robust feature set make it an ideal solution for applications requiring reliable and secure data storage. The device supports various operating systems and file systems, making it easy to integrate into existing systems. It is available in a TQFP package. The part also offers enhanced power failure management. Its advanced ECC scheme provides excellent error correction capabilities, enhancing data integrity over the device's lifespan.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess