EN
  • EN
  • DE

GS71108ASJ-12

Part No GS71108ASJ-12
Manufacturer GSI Technology
Catalog Miscellaneous
Description 128K x 8 1Mb Asynchronous SRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer GSI Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824352-GS71108ASJ-12
Ultra Librarian 3D Model Ultra Librarian GS71108ASJ-12 CAD Model

Description

The GS71108ASJ-12 is a high-performance static random-access memory (SRAM) device manufactured by GSI Technology. It is designed for applications requiring fast access times and low power consumption. This SRAM offers a synchronous burst architecture, enabling efficient data transfer rates.

Applications

  • Networking equipment (routers, switches)
  • Telecommunications systems
  • High-speed data acquisition systems
  • Cache memory in embedded systems
  • High-performance computing

Features

  • High-speed access time: 12 ns
  • Synchronous burst operation
  • Single-cycle deselect
  • Byte Write Enable
  • Operates at 3.3V power supply
  • Available in a JEDEC standard package

Benefits

  • Enables high-bandwidth data transfer
  • Reduces system latency due to fast access times
  • Simplified memory control with synchronous operation
  • Low power consumption contributes to energy efficiency
  • Easy integration into existing systems due to standard package

Additional Details

The GS71108ASJ-12 utilizes a synchronous burst architecture. This architecture allows for multiple data transfers in a single clock cycle, resulting in higher data throughput. The device is typically used in systems where data needs to be accessed and processed very quickly. The 12ns access time is critical for ensuring optimal system performance. It operates at 3.3V, making it compatible with a wide range of modern electronic systems. The byte write enable feature allows for selective writing of individual bytes within a word, which provides flexibility in memory management and data manipulation. This SRAM device is commonly used as cache memory in embedded systems and is especially useful in networking and telecommunications where data throughput is paramount.

The JEDEC standard package makes it easy to integrate the GS71108ASJ-12 into a variety of system designs. The synchronous burst operation allows the memory controller to efficiently read or write multiple data words in a single burst, improving overall system performance. The single-cycle deselect feature simplifies memory control and reduces the overhead associated with accessing the SRAM. This memory chip uses silicon CMOS technology.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess