EN
  • EN
  • DE

GS82032Q-5

Part No GS82032Q-5
Manufacturer GSI Technology
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 986250-GS82032Q-5
Categories OEM Parts(F-I)
Manufacturer GSI Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GS82032Q-5 CAD Model

Description

The GSI Technology GS82032Q-5 is a high-performance, low-power synchronous SRAM designed for critical applications requiring fast access times and reliable data storage. This SRAM is organized as 2M x 16, offering a balance between density and speed. It's commonly used in networking equipment, telecommunications systems, and high-speed data processing applications where minimal latency is paramount. The GS82032Q-5 features a burst mode operation, which significantly enhances data throughput. Its synchronous interface simplifies integration with modern processors and memory controllers.

Applications:

  • Networking Equipment (Routers, Switches)
  • Telecommunications Systems
  • High-Speed Data Processing
  • Medical Imaging
  • Industrial Automation

Features:

  • Fast Access Time (5ns)
  • High Density (2M x 16)
  • Synchronous Operation
  • Burst Mode Operation
  • Low Power Consumption

Benefits:

  • Increased System Performance: Rapid data retrieval minimizes latency.
  • Reduced Board Space: High density allows for compact designs.
  • Simplified Integration: Synchronous interface streamlines system design.
  • Enhanced Throughput: Burst mode optimizes data transfer rates.
  • Lower Operating Costs: Reduced power consumption lowers energy expenses.

Additional Details:

The GS82032Q-5 SRAM operates on a 3.3V power supply and features TTL-compatible inputs and outputs. It is available in a variety of package options to accommodate different board layouts and assembly processes. The device supports a wide operating temperature range, ensuring reliable performance in diverse environmental conditions. Its low power consumption is achieved through advanced CMOS technology, which minimizes both active and standby power dissipation. The GS82032Q-5 is designed with robust noise immunity, making it suitable for noisy environments. The data retention characteristics of this SRAM are excellent, ensuring data integrity even during power loss events. This product is compliant with RoHS standards, reflecting GSI Technology's commitment to environmentally responsible manufacturing. The device incorporates on-chip address counters to streamline burst operations and minimize external control logic. It also supports various clocking schemes to provide design flexibility.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
Harris Corporation
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Essentra Components
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Dell
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess