EN
  • EN
  • DE

GS832036GT-200I

Part No GS832036GT-200I
Manufacturer GSI Technology
Description 2M x 18, 1M x 32, 1M x 36 36Mb Sync Burst SRAMs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer GSI Technology
Win Source Part Number 1177807-GS832036GT-200I
Manufacturer Homepage www.gsitechnology.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GS832036GT-200I CAD Model

Description

The GS832036GT-200I is a high-speed Synchronous Burst Static RAM (SRAM) from GSI Technology, designed for applications requiring rapid data access and high bandwidth. It features a 200 MHz clock rate and is organized as 32M x 36 bits. The 'I' suffix often indicates an industrial temperature range, making it suitable for harsh environments.

Applications

  • Networking equipment: Routers, switches, and line cards
  • Telecommunications infrastructure: Central office switching systems
  • High-performance computing: Servers, workstations, and embedded processors
  • Data acquisition systems: High-speed data capture and analysis
  • Digital signal processing (DSP): Real-time signal processing applications

Features

  • High clock frequency: 200 MHz
  • Memory organization: 32M x 36 bits
  • Synchronous burst operation: Optimizes data transfer rates
  • LVTTL-compatible inputs and outputs: Simplifies interfacing with other system components
  • Multiple burst modes: Linear and Interleaved
  • Industrial temperature range: -40°C to +85°C
  • Available in various package options

Benefits

  • Increased system performance: High clock speed allows for faster data processing
  • High bandwidth: Enables efficient data transfer in demanding applications
  • Simplified system design: LVTTL compatibility streamlines integration
  • Flexibility: Multiple burst modes enable optimized data access patterns
  • Reliability: Industrial temperature range ensures robust operation in harsh environments

Additional Details

The GS832036GT-200I operates with a 3.3V power supply. Its synchronous burst architecture allows for efficient data transfer by enabling multiple data words to be transferred in a single burst cycle. The LVTTL-compatible inputs and outputs simplify the interface design, reducing the number of external components required. This SRAM is well-suited for applications where high speed, high bandwidth, and reliable operation are critical. The 200 MHz clock speed allows it to keep pace with the demands of modern networking and data processing systems.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess