EN
  • EN
  • DE

RJP2557DPK

Part No RJP2557DPK
Manufacturer Renesas Electronics America
Catalog IGBTs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 295413-RJP2557DPK
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RJP2557DPK CAD Model

Description

The RJP2557DPK is a power MOSFET from Renesas Electronics America, designed for high-efficiency switching applications. This device is a part of Renesas' broad range of power management solutions, catering to various sectors including automotive, industrial, and consumer electronics. It is engineered to minimize power loss and enhance overall system performance.

Applications:

  • DC-DC converters: Used extensively in voltage regulation circuits for converting one DC voltage level to another with high efficiency.
  • Motor control circuits: Employed in controlling the speed and torque of electric motors in appliances, power tools, and automotive systems.
  • Power supplies: Found in power supplies for computers, servers, and other electronic devices to ensure stable and efficient power delivery.
  • Inverters: Utilized in inverters for converting DC power from batteries or solar panels into AC power for diverse applications.
  • Lighting systems: Applied in LED lighting systems for efficient power management and stable light output.

Features:

  • Low on-resistance (RDS(on)): Minimizes conduction losses, resulting in higher efficiency. Specific RDS(on) values are available in the datasheet, contributing to reduced heat generation.
  • Fast switching speed: Enables rapid switching transitions, reducing switching losses and improving overall efficiency, especially in high-frequency applications.
  • Avalanche ruggedness: Provides robustness against voltage transients and inductive loads, enhancing reliability in demanding applications.
  • Logic level drive: Compatible with logic-level control signals, simplifying interfacing with microcontrollers and other control devices.
  • RoHS compliant: Meets environmental standards, ensuring compliance with regulations restricting hazardous substances.

Benefits:

  • High efficiency: Reduces power consumption and heat generation, leading to energy savings and improved system performance.
  • Reliable operation: Offers stable and dependable performance, ensuring consistent operation and minimizing downtime.
  • Compact design: Enables miniaturization of power electronic circuits, allowing for smaller and more integrated systems.
  • Simplified design: Facilitates easier integration into existing circuits and systems, reducing design complexity and development time.
  • Improved thermal management: Reduces heat dissipation, allowing for smaller heat sinks or even fanless operation in some applications.

Additional Details:

The RJP2557DPK typically comes in a surface-mount package (e.g., TO-252 or similar), which is suitable for automated assembly and high-density board layouts. The device's gate threshold voltage (VGS(th)) is designed to be compatible with standard logic levels, making it easy to drive directly from microcontrollers or other digital circuits. The maximum drain-source voltage (VDS) and continuous drain current (ID) are key parameters to consider when selecting this MOSFET for a particular application, and these values can be found in the manufacturer's datasheet. The operating temperature range is also a critical factor, as it determines the device's suitability for various environmental conditions.

This MOSFET is manufactured using Renesas' advanced process technology, which ensures consistent performance and high reliability. Renesas Electronics America provides comprehensive technical support and documentation, including datasheets, application notes, and simulation models, to assist designers in implementing this device effectively in their applications. The device's characteristics are thoroughly tested and specified to guarantee reliable operation under various operating conditions.

You May Also Be Interested in

IXYS
IGBT PT 650V 175A TO-247
Lowest to $40.9090
IXYS
IGBT 1700V 80A TO-247AD
Lowest to $31.3869
Renesas Electronics America
IGBT
Need more? Email Us
IXYS
IGBT 2500V 104A TO-247AD
Lowest to $47.9923
Infineon Technologies
IGBT 600V 13A TO-220AB
Need more? Email Us
IXYS
IGBT 600V 175A 24-SMPD
Lowest to $108.3916
Renesas Electronics America
IGBT Trench 600 V 16 A 52 W Surface Mount LDPAK
Need more? Email Us
IXYS
IGBT NPT 1700V 12A TO-268AA
Lowest to $35.3045
Alpha & Omega Semiconductor Inc.
IGBT 650V 16A TO-252
Lowest to $2.7273

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess