EN
  • EN
  • DE

PTPS25850A0QRPQTQ1

Part No PTPS25850A0QRPQTQ1
Manufacturer Texas Instruments
Catalog Custom Parts (N - R)
Description 2.2-MHz, low-EMI, dual, 3-A USB Type-C charging ports converter with thermal management 25-VQFN-HR -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Height 1 mm
Length 4.5 mm
Number of Pins 25
Thickness 900 µm
Width 3.5 mm
Win Source Part Number 1166848-PTPS25850A0QRPQTQ1
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTPS25850A0QRPQTQ1 CAD Model

Description

Introducing the PTPS25850A0QRPQTQ1 from Texas Instruments

The PTPS25850A0QRPQTQ1 is a cutting-edge, highly integrated USB Type-C and USB Power Delivery (PD) controller from Texas Instruments, designed to simplify the implementation of USB PD power conversion in a wide range of applications. Whether you're developing solutions for consumer electronics, automotive, or industrial devices, this controller is engineered to meet the rigorous demands of modern USB interfaces.

Key Features

  • USB PD 3.0 Support: The device is fully compliant with the latest USB Power Delivery 3.0 specification, ensuring compatibility with new USB PD devices.
  • Integrated Power Paths: It features integrated power paths for efficient power management, reducing the number of external components required.
  • Programmable Power Supply (PPS): With programmable power supply functionality, it allows for fine-grained control over the output voltage and current, providing flexibility for various power needs.
  • Enhanced Safety Features: The controller includes multiple safety features such as over-voltage, over-current, and thermal protection to safeguard against potential damage from electrical faults.
  • Configurable I/O: It offers configurable I/O pins that allow for a customized interface with other components in the system, enhancing design versatility.

Applications

The PTPS25850A0QRPQTQ1 is ideal for a broad range of applications, including:

  • Smartphones and tablets
  • Laptops and ultrabooks
  • Power banks and chargers
  • Connected car chargers
  • Industrial and medical devices

Design and Development Support

Developers can take advantage of Texas Instruments' comprehensive design resources, including reference designs, simulation models, and development kits. These tools are designed to accelerate the product development process, from initial concept to final production.

With its robust feature set and extensive support resources, the PTPS25850A0QRPQTQ1 from Texas Instruments represents a versatile and reliable solution for USB Type-C and USB Power Delivery applications. Its integration of advanced features into a single chip makes it a smart choice for designers looking to streamline their power management designs and bring products to market more quickly.

You May Also Be Interested in

Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
Intel
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
QSI
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Intel
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess