EN
  • EN
  • DE

GS832036T-133

Part No GS832036T-133
Manufacturer GSI Technology
Description 2M x 18, 1M x 32, 1M x 36 36Mb Sync Burst SRAMs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer GSI Technology
Win Source Part Number 1177809-GS832036T-133
Manufacturer Homepage www.gsitechnology.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GS832036T-133 CAD Model

Description

The GS832036T-133 is a high-performance synchronous pipelined burst Static Random Access Memory (SRAM) device manufactured by GSI Technology. This SRAM is designed to provide high-speed data access and is commonly used in applications such as networking, telecommunications, and high-performance computing where rapid data retrieval and storage are critical.

Applications:

  • Networking equipment: Routers, switches, and network interfaces.
  • Telecommunications systems: Base stations, central office equipment.
  • High-performance computing: Servers, workstations, and embedded processors.
  • Test and measurement equipment: Logic analyzers, oscilloscopes.
  • Aerospace and defense systems: Radar systems, signal processing units.

Features:

  • High-speed synchronous operation: Supports a clock frequency of up to 133 MHz.
  • Pipelined burst architecture: Enables high data throughput by prefetching data.
  • 32Mbit memory density: Provides ample storage for demanding applications.
  • Organized as 9216K x 36 bits: Allows for efficient data handling.
  • LVTTL-compatible inputs and outputs: Simplifies interfacing with other components.
  • Single 3.3V power supply: Reduces power consumption and simplifies system design.
  • Available in various package options: Including TQFP and BGA for flexible mounting.
  • Built-in address and control registers: Enhances control and programmability.

Benefits:

  • Enhanced system performance: High-speed operation and pipelined architecture ensure rapid data access.
  • Reduced latency: Minimizes delays in data retrieval, improving overall system responsiveness.
  • Increased bandwidth: Supports high data transfer rates, enabling efficient data processing.
  • Simplified system integration: LVTTL-compatible I/O and single 3.3V supply streamline design efforts.
  • Improved reliability: Robust design and manufacturing processes ensure stable and dependable operation.
  • Reduced power consumption: Low-voltage operation helps minimize power dissipation.

Technical Specifications:

The GS832036T-133 operates with a 3.3V power supply and supports a clock frequency of up to 133 MHz. It features a pipelined burst architecture, allowing for efficient data prefetching and high data throughput. The memory is organized as 9216K x 36 bits, providing a total memory density of 32Mbit. The device is available in various package options, including TQFP and BGA, to suit different mounting requirements. It also includes built-in address and control registers, enhancing control and programmability. The operating temperature range typically spans from -40°C to +85°C, making it suitable for a wide range of environmental conditions.

This SRAM is ideally suited for applications that require high-speed data access and low latency, such as networking equipment, telecommunications systems, and high-performance computing platforms. Its pipelined burst architecture and LVTTL-compatible I/O simplify system integration, while its robust design ensures reliable and dependable operation.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess