EN
  • EN
  • DE

1SMA5928B

Part No 1SMA5928B
Manufacturer Guangdong Kexin Industrial Co.,Ltd
Catalog Diodes - Zener - Single
Description Surface Mount Zener Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Guangdong Kexin Industrial Co.,Ltd
Win Source Part Number 1122345-1SMA5928B
Manufacturer Homepage www.chinakexin.com/
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 1SMA5928B CAD Model

Description

The 1SMA5928B is a Zener diode manufactured by Guangdong Kexin Industrial Co., Ltd. It is designed to provide voltage regulation and protection in various electronic circuits. These diodes operate in the reverse breakdown region to maintain a stable voltage, making them suitable for voltage reference and clamping applications.

Applications

  • Voltage regulation in power supplies.
  • Overvoltage protection for sensitive electronic components.
  • Transient voltage suppression in electronic systems.
  • Reference voltage generation for analog circuits.
  • Signal clipping and waveform shaping applications.

Features

  • Surface Mount (SMA) package for efficient board mounting.
  • Precise Zener voltage for accurate voltage regulation.
  • High surge current capability, offering protection against voltage spikes.
  • Low reverse leakage current, reducing power dissipation.
  • Robust construction for reliable performance.

Benefits

  • Provides a stable and precise voltage reference.
  • Protects sensitive circuits from overvoltage damage.
  • Enables compact designs with its surface mount package.
  • Ensures consistent performance across various operating conditions.
  • Offers a cost-effective solution for voltage regulation and protection.

Additional Details

The 1SMA5928B has a Zener voltage of 13V with a tolerance typically around ±5%. It can handle a power dissipation of approximately 3W, making it suitable for medium-power applications. Its surge current capability is designed to withstand transient voltage spikes, and its low reverse leakage current helps to minimize power loss. The SMA package allows for efficient heat dissipation. Guangdong Kexin Industrial Co., Ltd., ensures this Zener diode meets the required specifications for reliable voltage regulation and overvoltage protection.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output

Pricing & Ordering

Quantity Unit Price Ext. Price
575+ $0.0877 $50.4275
1,390+ $0.0720 $100.0800
2,155+ $0.0697 $150.2035
2,965+ $0.0675 $200.1375
3,835+ $0.0652 $250.0420
5,130+ $0.0585 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,553 pieces
MOQ: 575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess